EN
  • EN
  • DE

ISO224ADWVR

Part No ISO224ADWVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATED 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Isolated IC Automotive 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC
Family Name ISO224
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-52315-2, 296-52315-1, 296-52315-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922079-ISO224ADWVR
Ultra Librarian 3D Model Ultra Librarian ISO224ADWVR CAD Model

Description

Product Overview: ISO224ADWVR from Texas Instruments

The ISO224ADWVR is a high-precision, reinforced isolated amplifier designed by Texas Instruments (TI) for use in industrial and instrumentation applications. This state-of-the-art component is specifically engineered to accurately measure small differential voltages in the presence of high common-mode voltages, a common requirement in industrial environments.

Key Features:

  • High Isolation: The ISO224ADWVR offers reinforced isolation of 5.7 kVRMS for 1 minute per UL 1577 and CSA standards. This ensures that the device can handle high voltage stress and provides reliable performance in applications where electrical isolation is critical.
  • Precision Measurement: With a low offset error and gain error, this amplifier provides high-accuracy measurements, making it ideal for precision applications such as medical equipment and battery monitoring systems.
  • Wide Input Range: The device is capable of a differential input voltage range of ±400 mV, which allows it to measure small signal amplitudes accurately.
  • Extended Temperature Range: The ISO224ADWVR operates over an industrial temperature range of -55°C to +125°C, ensuring stable performance under extreme conditions.
  • Robust Design: It features a high common-mode transient immunity of >100 kV/μs, providing excellent noise rejection and stability in high-speed switching environments.

Applications:

The ISO224ADWVR is versatile and can be used in a variety of applications, including:

  • Motor control and drives
  • Power inverters and converters
  • Renewable energy systems
  • Test and measurement equipment
  • Medical devices
  • Grid infrastructure

Package and Quality:

The amplifier comes in a compact 16-pin SOIC package, making it suitable for space-constrained applications. TI's commitment to quality ensures that the ISO224ADWVR meets stringent industry standards, with each unit being rigorously tested to guarantee performance and reliability.

For engineers and designers looking for a reliable solution to their high-voltage isolation needs, the ISO224ADWVR from Texas Instruments represents a blend of precision, durability, and versatility, making it an excellent choice for a wide range of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7885 $58.9425
11+ $9.6726 $106.3986
17+ $9.3704 $159.2968
23+ $9.0681 $208.5663
29+ $8.7658 $254.2082
39+ $7.8590 $306.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,726 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess