EN
  • EN
  • DE
  • IT

SY88913KC

Part No SY88913KC
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Bulk
Product Status Discontinued
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88913
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 521461-SY88913KC
Ultra Librarian 3D Model Ultra Librarian SY88913KC CAD Model

Description

The SY88913KC from Microchip Technology is a high-performance, low-power single 2.5V / 3.3V 3.2Gbps CML limiting post amplifier designed for use in fiber-optic receivers. This integrated circuit is part of Microchip's extensive range of semiconductor products and solutions, tailored to meet the demanding requirements of high-speed communication networks.

Key Features

  • High Data Rates: The SY88913KC is capable of handling data rates up to 3.2Gbps, making it suitable for a variety of high-speed applications including Gigabit Ethernet, Fiber Channel, and SONET/SDH systems.
  • Adjustable Output: It features an adjustable output amplitude, which allows for optimization of performance to match specific system requirements.
  • Signal Detection: The product includes a loss of signal (LOS) detection feature that provides a TTL logic-high output when the input signal falls below a preset threshold.
  • Chatter-Free LOS: The SY88913KC ensures a chatter-free loss of signal output, which is critical for stable system performance.
  • Single Power Supply: It operates from a single 2.5V or 3.3V power supply, simplifying power management in system design.
  • Temperature Range: This device is operational over an industrial temperature range, making it reliable in various environmental conditions.

Applications

The versatility of the SY88913KC allows it to be utilized in a broad array of applications. It is particularly well-suited for use in optical modules, high-speed data systems, and any application requiring a high-speed limiting amplifier with a differential CML data output. Its robust design and advanced features ensure reliable performance in telecommunications, data communications, and networking equipment.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY88913KC is no exception. It is built to meet the stringent standards expected by industry professionals, ensuring long-term performance and stability in your high-speed communication solutions.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
Analog Devices Inc.
IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Lowest to $11.8853
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess