EN
  • EN
  • DE

MCR708AT4

Part No MCR708AT4
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 4A 600V DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 75μA
Voltage - On State (Vtm) (Maximum) 2.2V
Current - On State (It (AV)) (Maximum) 1.6A
Current - On State (It (RMS)) (Maximum) 4A
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 25A at 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number MCR708A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221299-MCR708AT4
Manufacturer Homepage www.onsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCR708AT4 CAD Model

Description

Product Overview: MCR708AT4 from ON Semiconductor

The MCR708AT4 is a high-performance silicon-controlled rectifier (SCR) designed and manufactured by ON Semiconductor, a leading provider of semiconductor solutions. This SCR is a robust and versatile component that is widely used in various applications that require controlled rectification and switching.

Key Features

  • Voltage Capacity: The device is capable of handling voltages up to 400V, making it suitable for medium voltage applications.
  • Current Rating: With a maximum average on-state current of 4A, the MCR708AT4 can efficiently handle moderate power levels.
  • Gate Trigger Current: The SCR has a sensitive gate with a low triggering current of 200µA, ensuring reliable triggering with minimal control current.
  • Surge Capability: It can withstand surge currents up to 30A, providing robust performance during transient conditions.
  • Thermal Characteristics: Designed with a maximum operating junction temperature of 110°C, it ensures stability and reliability across a wide temperature range.
  • Package: The MCR708AT4 comes in a TO-252 (D-Pak) package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.

Applications

The MCR708AT4 is commonly used in applications that require precise control of high power, such as:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Solid-state relays
  • Heating controls

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MCR708AT4 is no exception. Each device is rigorously tested to ensure it meets the high standards expected by the industry. Customers can rely on this SCR for consistent performance and durability in their electronic designs.

Environmental Considerations

The MCR708AT4 is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility by restricting the use of certain hazardous substances in electronic equipment. This makes the MCR708AT4 an environmentally friendly choice for designers looking to create sustainable products.

In conclusion, the MCR708AT4 SCR from ON Semiconductor is a highly reliable and efficient solution for a wide range of controlled rectification applications, offering excellent performance in a compact, surface-mountable form factor.

You May Also Be Interested in

Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess