EN
  • EN
  • DE

LA7795T-TLM

Part No LA7795T-TLM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Linear - Amplifiers - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827183-LA7795T-TLM
Ultra Librarian 3D Model Ultra Librarian LA7795T-TLM CAD Model

Description

The LA7795T-TLM is a compact disc (CD) player signal processor manufactured by SANYO Semiconductor. It is designed to handle the various functions required for processing audio signals in CD players, including error correction, digital-to-analog conversion (DAC), and audio output amplification. It integrates multiple functions to simplify CD player design and reduce component count.

The LA7795T-TLM was typically used in:

  • CD Players: As the main signal processing component.
  • Car Audio Systems: In CD players integrated into car stereos.
  • Portable CD Players: For compact and low-power CD playback solutions.

Features

  • Digital-to-Analog Conversion (DAC): Converts digital audio data from the CD to analog audio signals.
  • Error Correction: Corrects errors in the data read from the CD.
  • Audio Output Amplification: Amplifies the analog audio signals for output to speakers or headphones.
  • Digital Filter: Implements digital filters for noise reduction and audio shaping.
  • Low Power Consumption: Designed for low power operation, suitable for portable devices.

Benefits

  • Simplified CD Player Design: Reduces the number of components needed for a CD player.
  • Improved Audio Quality: Provides high-quality audio output with low distortion and noise.
  • Reduced Manufacturing Costs: Lower component count and assembly costs.
  • Enhanced Reliability: Integrated design enhances the reliability of the end product.

Technical Details: The LA7795T-TLM typically operates on a single voltage supply. The package is usually a small outline package (SOP) or a similar surface-mount package. The specific pinout and detailed specifications can be found in the original datasheet, which may be difficult to locate due to the product's age. TLM likely denotes tape and reel packaging for automated assembly lines.

You May Also Be Interested in

Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7743 $58.2603
51+ $2.2765 $116.1015
79+ $2.2049 $174.1871
109+ $2.1344 $232.6496
140+ $2.0628 $288.7920
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess