Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications PLC Digital Input Modules
Interface Digital
Voltage - Supply 2.25V ~ 5.5V
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number ISO1211
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875960-ISO1211DR
Ultra Librarian 3D Model Ultra Librarian ISO1211DR CAD Model

Description

Introducing the ISO1211DR by Texas Instruments

The ISO1211DR is a state-of-the-art, isolated, 24-V to 60-V digital input receiver designed to meet the stringent requirements of industrial data communication systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is part of the ISO1211 series, renowned for its reliability and performance in harsh environments.

With its robust isolation barrier, the ISO1211DR ensures that digital input signals are accurately transmitted with high immunity to electrical noise and transient disturbances, which are common in industrial settings. The device is capable of withstanding isolation voltages up to 3000 V<sub>RMS for up to 1 minute, providing safety and protection for sensitive circuitry.

The ISO1211DR is designed for ease of use and flexibility. Its wide input voltage range of 24 V to 60 V allows it to interface with a variety of industrial sensors and switches. The device also features an open-circuit, short-circuit, and input voltage out-of-range detection, ensuring that system faults are quickly identified and addressed. The integrated hysteresis and filter options further enhance the signal integrity by reducing false triggering due to noise.

One of the key advantages of the ISO1211DR is its low power consumption. This makes it an ideal choice for power-sensitive applications, where maintaining energy efficiency is critical. Additionally, the device operates over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance even in extreme conditions.

The ISO1211DR comes in a compact SOIC-8 package, making it suitable for space-constrained applications. Its pin-compatible family members allow designers to easily scale their systems or adjust functionalities without significant redesigns.

Whether it's used in factory automation, motor control, or other industrial applications, the ISO1211DR provides a robust and reliable solution for digital input signal receiving. Its combination of performance, safety features, and energy efficiency make it an excellent choice for designers looking to enhance their industrial communication systems.

For more detailed specifications and application guidance, please refer to the official Texas Instruments datasheet for the ISO1211DR.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO SWITCH SPST 8MSOP / Video Switch IC 1 Channel 8-MSOP
Lowest to $5.5996
ECAD model for ADG751ARM-REEL7
Vishay
IC ANALOG SWITCH DUAL 10QFN / 2 Circuit IC Switch 2:1 500mOhm 10-DFN (3x3)
Lowest to $0.4893
ECAD model for DG2535EDN-T1-GE4
Diodes Incorporated
IC INTERFACE SPECIALIZED 136AQFN / Packet Switch, 3-Port/4-Lane Interface 136-aQFN (8x8)
Lowest to $4.6449
ECAD model for PI7C9X2G304ELZXAEX
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
ECAD model for Z8523L10VSG
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
ECAD model for HTMS8101FTK/AF,115
Renesas Electronics America
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Lowest to $7.3326
ECAD model for ISL32273EFBZ
Texas Instruments
USB 2.0 HIGH-SPEED SIGNAL CONDIT / Cell Phones, Desktop, Laptops, Tablet Interface 12-X2QFN (1.6x1.6)
Lowest to $8.1493
ECAD model for TUSB217AIRWBR
Microchip Technology
CAN TRX W WD WAKE-UP PIN & PN / 1/1 Transceiver Half CAN 14-VDFN (4.5x3)
Lowest to $1.2772
ECAD model for ATA6570-GCQW0
ON Semiconductor
IC I/O EXPANDER I2C 16B QFN-24 / I/O Expander 16 I²C, SMBus 100 kHz 24-QFN (4x4)
Lowest to $16.0588
ECAD model for PCA9655EMTTXG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7961 $51.7465
135+ $0.7457 $100.6695
210+ $0.7205 $151.3050
300+ $0.6701 $201.0300
390+ $0.6449 $251.5110
485+ $0.6197 $300.5545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,290 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention