Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 113169-DS8831N
Ultra Librarian 3D Model Ultra Librarian DS8831N CAD Model

Description

DS8831N - High-Performance Quad Line Receiver

The DS8831N is a robust and versatile quad line receiver designed to offer reliable performance in demanding applications. This electronic component is engineered to receive and interpret digital signals, making it a critical addition to numerous communication and data transfer systems.

Features and Benefits

  • High Noise Immunity: Ensures accurate signal transmission in noisy environments.
  • Wide Supply Voltage Range: Compatible with various power sources for versatile application.
  • Fast Response Time: Enables high-speed data communication and processing.

Applications/Projects

  • Data Communication Systems
  • Industrial Automation
  • Telecommunications Equipment
  • Network Interface Cards

You May Also Be Interested in

National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention