EN
  • EN
  • DE

ISO1050EVM

Part No ISO1050EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description ISO1050 EVAL MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Active
Type Interface
Embedded No
Utilized IC / Part ISO1050
Supplied Contents Board(s)
Base Product Number ISO1050
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 922065-ISO1050EVM
Ultra Librarian 3D Model Ultra Librarian ISO1050EVM CAD Model

Description

Product Overview: ISO1050EVM from Texas Instruments

The ISO1050EVM is an evaluation module designed to demonstrate the capabilities and performance of the ISO1050, a galvanically isolated CAN transceiver from Texas Instruments. This advanced hardware tool allows designers and engineers to thoroughly explore the features of the ISO1050, which is built to facilitate reliable communication in industrial, automotive, and medical applications where electromagnetic interference (EMI) and electrical isolation are of concern.

Key Features

  • Isolation: The ISO1050EVM provides up to 2500 V<sub>RMS for 1 minute per UL1577 and is designed for an isolation voltage of 5000 V<sub>RMS per VDE V 0884-10 and VDE V 0884-11. This level of isolation ensures protection against high voltage spikes and surges, making it ideal for harsh environments.
  • EMI Resistance: The module is designed to withstand the effects of electromagnetic interference, ensuring that data transmission remains accurate and reliable even in electrically noisy environments.
  • High-Speed CAN Performance: With the ability to support the CAN (Controller Area Network) protocol, the ISO1050EVM is capable of data rates up to 1 Mbps, suitable for high-speed communication in real-time control applications.
  • Industrial Temperature Range: The ISO1050EVM operates effectively across a wide temperature range from -40°C to +125°C, accommodating the demanding conditions of industrial sites.
  • Diagnostic Features: It includes features such as bus fault protection and signaling, which aid in identifying issues on the CAN bus, thus simplifying troubleshooting and maintenance.
  • Easy-to-Use: The evaluation module comes with easy-to-access test points and onboard connectors, simplifying the process of connecting the module to existing systems and equipment for testing and evaluation.

Applications

The ISO1050EVM is optimized for use in a variety of applications where reliable data communication and isolation are critical. These applications include but are not limited to industrial automation, automotive networks, medical equipment, and energy generation and distribution systems.

Getting Started

The evaluation module includes comprehensive documentation and support materials to assist users in getting started quickly. Texas Instruments provides detailed user guides, application notes, and software tools to facilitate the evaluation and integration of the ISO1050 into various applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess