EN
  • EN
  • DE

ISO1042QDWVQ1

Part No ISO1042QDWVQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX/ISO FULL 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Type Transceiver, Isolated
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 125 mV
Data Rate 5Mbps
Voltage - Supply 1.71V, 2.25V, 4.5V ~ 1.89V, 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO1042
Standard Package 64 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851557-ISO1042QDWVQ1
Ultra Librarian 3D Model Ultra Librarian ISO1042QDWVQ1 CAD Model

Description

Product Overview: ISO1042QDWVQ1 from Texas Instruments

The ISO1042QDWVQ1 is a high-performance, isolated CAN (Controller Area Network) transceiver from Texas Instruments, designed to meet the rigorous demands of automotive and industrial communication networks. This robust component provides a critical interface between the CAN protocol controller and the physical two-wire CAN bus, ensuring reliable data transmission even in harsh environments.

Key Features

  • Isolation: The device offers up to 5000 VRMS (1 minute) of galvanic isolation between the CAN bus and the CAN controller. This level of isolation protects against high voltage transients and enhances system reliability.
  • Performance: With a signaling rate up to 5 Mbps, the ISO1042QDWVQ1 is suitable for high-speed CAN applications, ensuring efficient communication within the network.
  • Bus Fault Protection: The transceiver is equipped with bus fault protection up to ±70V, safeguarding the device against damage from events such as short circuits and electrical transients.
  • Thermal Protection: An integrated thermal shutdown feature prevents the device from overheating, further enhancing its operational reliability.

Applications

  • Automotive systems such as powertrain, chassis, and body electronics.
  • Industrial automation and control systems.
  • Medical equipment and devices requiring robust data communication.
  • Heavy machinery and transportation systems.

Quality and Reliability

The ISO1042QDWVQ1 is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive applications. The device's operational temperature range from -40°C to +125°C makes it suitable for extreme operating conditions commonly found in industrial and automotive settings.

Package and Availability

Offered in a compact 16-pin SOIC (D) package, the ISO1042QDWVQ1 is designed for space-constrained applications. Its lead-free construction and RoHS compliance make it an environmentally conscious choice for modern electronic systems.

For more information on the ISO1042QDWVQ1, including datasheets, technical documents, and ordering options, please visit the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6169 $50.7859
27+ $3.7883 $102.2841
41+ $3.6699 $150.4659
57+ $3.5515 $202.4355
73+ $3.4331 $250.6163
98+ $3.0780 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess