EN
  • EN
  • DE

MSP430F2418TZQW

Part No MSP430F2418TZQW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 116KB FLASH 113BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202905-MSP430F2418TZQW
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430F2xx
Package Tray
Product Status Obsolete
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian MSP430F2418TZQW CAD Model

Description

Texas Instruments MSP430F2418TZQW Microcontroller

The MSP430F2418TZQW is a high-performance, mixed-signal microcontroller from Texas Instruments, designed for a wide range of low-power and battery-powered applications. This microcontroller is part of the MSP430 family, which is renowned for its ultra-low power consumption and flexible clocking system. The MSP430F2418TZQW is an ideal choice for professional developers looking to create sophisticated systems that require a balance between power efficiency and processing capability.

At the heart of the MSP430F2418TZQW is a 16-bit RISC CPU, which offers a robust set of instructions and can operate at a maximum frequency of 16 MHz. This allows the microcontroller to handle complex tasks while maintaining low power usage. The device features 116KB of flash memory and 8KB of RAM, providing ample space for program storage and data manipulation.

The MSP430F2418TZQW is equipped with a range of integrated peripherals that enhance its versatility. These include a 12-bit analog-to-digital converter (ADC) with multiple channels, which enables the microcontroller to interface directly with analog sensors and other input devices. It also has a digital-to-analog converter (DAC), multiple timers, and a USART module supporting multiple communication protocols such as SPI, I2C, and UART, making it easy to connect with other digital components and communication networks.

For developers concerned with system security and integrity, the MSP430F2418TZQW provides a hardware multiplier, watchdog timer, and a supply voltage supervisor. These features help to ensure reliable operation under varying conditions and protect against system failures.

The MSP430F2418TZQW comes in a compact 64-pin QFP (Quad Flat Package) that is suitable for space-constrained applications. Its wide operating temperature range and low power consumption make it an excellent choice for portable and remote sensing applications, industrial control systems, and smart devices. Texas Instruments provides comprehensive support for the MSP430 platform, including development tools, software libraries, and a strong community forum, which helps developers to reduce time-to-market for their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1459 $62.2918
4+ $25.5557 $102.2228
7+ $24.7570 $173.2990
9+ $23.9584 $215.6256
11+ $23.1598 $254.7578
15+ $20.7640 $311.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 234 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess