EN
  • EN
  • DE

VS-GT180DA120U

Part No VS-GT180DA120U
Manufacturer Vishay
Catalog TRANSISTORS
Description IGBT MOD 1200V 281A 1087W SOT227
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202320-VS-GT180DA120U
Win Source Part Number Cross
Manufacturer Vishay General Semiconductor - Diodes Division
Category Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Series HEXFRED®
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Configuration Single
Current - Collector (Ic) (Max) 281 A
Vce(on) (Max) @ Vge, Ic 2.05V @ 15V, 100A
Ultra Librarian 3D Model Ultra Librarian VS-GT180DA120U CAD Model

Description

The Vishay General Semiconductor - Diodes Division HEXFRED® series IGBT module is a single configuration module with a trench field stop IGBT type.

  • Maximum Collector Current: 281 A
  • Maximum Collector-Emitter Voltage: 2.05V @ 15V, 100A
  • Series: HEXFRED®
  • Package: tube packaging
  • Manufacturer: Vishay General Semiconductor - Diodes Division

You May Also Be Interested in

Nexperia USA Inc.
Digital Transistors NPN resistor-equipped transistor; R1 = 2.2 kââ€_x009e_¦, R2 = 10 kââ€_x009e_¦
Lowest to $0.0236
Infineon Technologies
MOSFETs TRENCH <= 40V
Lowest to $0.4761
Toshiba Semiconductor and Storage
MOSFETs U-MOSVIII-H 100V 93A 58nC MOSFET
Lowest to $0.7277
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0378
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0243
Nexperia USA Inc.
MOSFETs 30 / 30 V, 400 / 220 mA N/P-channel Trench MOSFET
Lowest to $0.4717
Nexperia USA Inc.
Bipolar Transistors - BJT Dual +/-60V +6.7A -5.9A 0.73W 130MHz
Lowest to $64.5833
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.1438
Infineon Technologies
MOSFETs N-Ch 100V 180A D2PAK-6 OptiMOS 3
Lowest to $6.6940

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess