EN
  • EN
  • DE

ISO1042BDWR

Part No ISO1042BDWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX/ISO FULL 1/1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver, Isolated Full CAN 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO1042
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51192-6, ISO1042BDWR-ND, 296-51192-1, 296-51192-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922063-ISO1042BDWR
Ultra Librarian 3D Model Ultra Librarian ISO1042BDWR CAD Model

Description

The ISO1042BDWR is a high-performance, isolated CAN (Controller Area Network) transceiver from Texas Instruments, designed to provide robust communication in noisy industrial environments. This device ensures reliable data transmission and reception on CAN networks, while offering protection against the harsh electrical conditions commonly found in automotive and industrial applications.

Key Features

  • Isolation: With up to 5000 VRMS (1 minute) isolation, the ISO1042BDWR provides excellent protection against high voltage transients, enhancing system reliability and safety.
  • Signaling Rate: It supports CAN FD fast data rates up to 5 Mbps, making it suitable for high-speed communication in modern CAN networks.
  • Robustness: The device is characterized for operation in harsh environments, with an ambient temperature range of -55°C to +125°C.
  • Low Power: It features a low-power standby mode with remote wake-up capability, allowing energy-efficient operation in power-sensitive applications.
  • EMC Performance: The ISO1042BDWR offers excellent electromagnetic compatibility (EMC) and ESD protection, ensuring stable operation in the presence of electrical noise.

Applications

Its robust design makes it an ideal choice for a wide range of applications, including:

  • Industrial automation and control systems
  • Automotive networks and electric vehicles
  • Medical equipment and devices
  • Energy generation and distribution systems

Package and Quality

The ISO1042BDWR comes in a compact SOIC-16 wide body package, offering a space-saving solution for PCB design. Texas Instruments assures high-quality standards, with this transceiver being AEC-Q100 qualified for automotive applications and providing robust performance for industrial-grade requirements.

Ordering Information

To order or learn more about the ISO1042BDWR isolated CAN transceiver, visit the Texas Instruments website or contact an authorized distributor. With its advanced features and proven reliability, the ISO1042BDWR is a superior choice for your CAN communication needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7918 $52.7098
26+ $3.9318 $102.2268
40+ $3.8089 $152.3560
55+ $3.6860 $202.7300
71+ $3.5632 $252.9872
94+ $3.1946 $300.2924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,788 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess