EN
  • EN
  • DE

MCP4561T-103E/MS

Part No MCP4561T-103E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 10K SGL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 10k
Supply Voltage - Operating 1.8 V to 5.5 V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Temperature Range - Operating -40°C to 125°C
Case / Package 8-MSOP
Win Source Part Number 089826-MCP4561T-103E/MS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4561T-103E/MS CAD Model

Description

The MCP4561T-103E/MS is a digital potentiometer IC from the reputable semiconductor manufacturer, Microchip Technology. This compact, yet powerful component offers a versatile solution for applications requiring variable resistance adjustments through digital control signals.

Key Features

  • Resistance Value: The device features a 10kΩ resistance value, providing a wide range of adjustment for various applications.
  • Resolution: With 7-bits (128 wiper steps), it allows for precise control over the resistance settings.
  • Interface: It supports an I2C™Compatible interface, enabling easy integration with microcontrollers and other digital systems.
  • Non-volatile Memory: The onboard EEPROM allows for the storage of the wiper position, ensuring that the last set resistance value is maintained even after power cycling.
  • Package: The MCP4561T-103E/MS comes in an MSOP-8 package, offering a compact footprint suitable for space-constrained applications.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it compatible with most common logic levels and power systems.

Applications

The MCP4561T-103E/MS is ideal for a variety of applications where digital control of resistance is necessary. These include:

  • Automated adjustments in consumer electronics
  • Calibration settings for sensors and instrumentation
  • Volume control in audio systems
  • Feedback systems requiring tunable resistance

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP4561T-103E/MS is no exception. It is designed to meet the high standards of reliability and performance that customers expect from Microchip products.

Conclusion

The MCP4561T-103E/MS from Microchip Technology provides designers with a flexible and reliable solution for digitally controlled resistance applications. Its integration of non-volatile memory, I2C™Compatible interface, and a broad supply voltage range, all in a compact MSOP-8 package, make it an excellent choice for both simple and complex electronic systems.

You May Also Be Interested in

Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1404 $51.3696
57+ $1.7563 $100.1091
89+ $1.7014 $151.4246
122+ $1.6465 $200.8730
158+ $1.5916 $251.4728
211+ $1.4270 $301.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess