EN
  • EN
  • DE

MCP2515E/ST

Part No MCP2515E/ST
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CONTROLLER W/SPI 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Protocol CAN
Purpose Controller
Standards CAN 2.0
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 125°C
Case / Package 20-TSSOP
Win Source Part Number 041562-MCP2515E/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MCP2515
Introduction Date August 29, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP2515E/ST CAD Model

Description

Microchip Technology MCP2515E/ST CAN Controller

The MCP2515E/ST is a stand-alone Controller Area Network (CAN) controller developed by Microchip Technology, a leader in microcontroller and analog semiconductors. It is designed to provide an easy and efficient interface between a standard SPI interface and the CAN network. This product is particularly suitable for automotive and industrial applications where reliable data communication is essential.

The MCP2515E/ST is equipped with a high-speed SPI interface that supports speeds up to 10 MHz, allowing for quick data transfer between the controller and the host microcontroller. This is particularly beneficial in systems where fast data processing is crucial. The device also includes a range of features to ensure robust performance in harsh environments, such as wide operating voltage and temperature ranges.

One of the key features of the MCP2515E/ST is its two acceptance masks and six acceptance filters, which can be programmed to filter out unwanted messages, thereby reducing the host MCU's workload. This feature is critical in complex systems where data traffic can be heavy, and efficiency is paramount. Additionally, the device offers a buffer that can store multiple messages, which aids in efficient data management.

The MCP2515E/ST also supports CAN specifications version 2.0 A/B, ensuring compatibility with a wide range of CAN protocols. This makes it a versatile choice for various applications. Furthermore, the device is equipped with features like error detection and confinement capabilities, ensuring reliable communication by detecting and handling errors in the network.

For ease of development, Microchip Technology provides developers with comprehensive support in the form of datasheets, technical documentation, and software libraries. This support helps to streamline the development process, allowing for rapid integration of the MCP2515E/ST into a multitude of CAN-based applications.

In summary, the Microchip Technology MCP2515E/ST CAN controller offers a robust, reliable, and efficient solution for CAN network communication. Its advanced features and strong support make it an excellent choice for engineers looking to implement CAN interfaces in their automotive or industrial projects.

You May Also Be Interested in

Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
Lowest to $10.0855
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,263 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess