EN
  • EN
  • DE

MCP42100T-I/SL

Part No MCP42100T-I/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TAP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP42100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884189-MCP42100T-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP42100T-I/SL CAD Model

Description

The MCP42100T-I/SL is a dual-channel digital potentiometer IC crafted by the renowned Microchip Technology. This component is designed to offer precision electronic adjustment capabilities to your circuit designs. It's a perfect fit for applications requiring variable resistance adjustments, such as volume control, gain adjustment, and fine-tuning of sensors.

This digital potentiometer operates with a nominal resistance of 100kΩ per potentiometer channel. It features a 256-position linear taper potentiometer, which is digitally controlled through a simple SPI interface. This interface allows for easy communication with microcontrollers, ensuring smooth integration into your system.

The MCP42100T-I/SL operates over a wide voltage range from 2.7V to 5.5V, making it versatile for both low-power and standard digital systems. Additionally, it boasts a low-tempco (temperature coefficient), ensuring that its performance remains consistent across a broad temperature range, typically from -40°C to +125°C, which is essential for applications that are exposed to varying environmental conditions.

Packaged in a space-saving 14-pin SOIC form factor, the MCP42100T-I/SL is designed with modern compact electronic assemblies in mind. The "T-I/SL" suffix denotes the industrial temperature range, and the tape and reel packaging often used for automated assembly processes.

Key features of the MCP42100T-I/SL include non-volatile memory for storing the wiper position, an incremental interface for wiper control, and a high-quality build that ensures reliability and longevity. Whether you're designing consumer electronics, automotive systems, or industrial controls, the MCP42100T-I/SL offers a robust and reliable solution for your digital potentiometer needs.

In summary, the MCP42100T-I/SL from Microchip Technology is a high-performance digital potentiometer that offers precise control, robust operation, and easy integration, making it an excellent choice for a myriad of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0437 $60.1748
9+ $12.3436 $111.0924
13+ $11.9579 $155.4527
18+ $11.5721 $208.2978
23+ $11.1864 $257.2872
30+ $10.0292 $300.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,699 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess