EN
  • EN
  • DE

IS07240MDWR

Part No IS07240MDWR
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009796-IS07240MDWR
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS07240MDWR CAD Model

Description

Product Overview: IS07240MDWR by Texas Instruments

The IS07240MDWR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This compact and versatile IC is specifically engineered to cater to a wide range of applications, making it an ideal choice for designers looking to enhance system performance with a reliable, high-quality component.

Key Features

  • High Precision: The IS07240MDWR boasts exceptional accuracy and stability, ensuring precise operation in various applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC maintains its performance while minimizing power usage, making it suitable for battery-powered devices.
  • Durability: Built to withstand harsh conditions, the IS07240MDWR is robust and durable, ensuring long-term reliability even in challenging environments.
  • Compact Size: Its small form factor allows for seamless integration into space-constrained designs without sacrificing functionality.

Applications

The versatility of the IS07240MDWR makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Consumer electronics
  • Telecommunications

Technical Specifications

Parameter Value
Supply Voltage Specified Range
Operating Temperature Specified Range
Package / Case MDWR
Mounting Type Surface Mount

For detailed technical specifications, please refer to the official Texas Instruments datasheet for the IS07240MDWR.

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for all its products. The IS07240MDWR is backed by a comprehensive warranty and a dedicated customer service team, ready to assist with any inquiries or technical support needs.

Note: Always consult the official datasheet and product documentation before integrating the IC into your design.

You May Also Be Interested in

Panasonic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess