EN
  • EN
  • DE

TS3L30DGVR

Part No TS3L30DGVR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015091-TS3L30DGVR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS3L30DGVR CAD Model

Description

The TS3L30DGVR is a state-of-the-art integrated circuit (IC) produced by the renowned manufacturer, Texas Instruments (TI). This device is a testament to TI's commitment to innovation and excellence in the field of electronic components. The TS3L30DGVR is designed to meet the rigorous demands of modern electronic systems, providing both reliability and performance.

Key Features

  • High-Speed Interface: The TS3L30DGVR is built to support high-speed signal transmission, making it ideal for applications that require rapid data transfer.
  • Low Power Consumption: Energy efficiency is at the core of this device, ensuring that it operates with minimal power draw, thus extending the battery life of portable devices.
  • Compact Design: Its small form factor allows for integration into space-constrained applications, providing powerful performance without the bulk.
  • Robust Construction: Manufactured with Texas Instruments' rigorous quality standards, this product offers exceptional durability and longevity.

Applications

The versatility of the TS3L30DGVR makes it suitable for a wide range of applications. It is commonly used in:

  • Mobile devices
  • Computing systems
  • Networking equipment
  • Consumer electronics
  • Industrial automation

Technical Specifications

Parameter Value
Package/Case TVSOP-8
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount
Supply Voltage Typical 3.3V

Ordering Information

To order the TS3L30DGVR or to obtain more information about this product, customers can visit the official Texas Instruments website or contact an authorized distributor. Texas Instruments provides comprehensive support for their products, ensuring that clients receive the best possible service and technical assistance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess