EN
  • EN
  • DE

INA3221AQRGVRQ1

Part No INA3221AQRGVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 16VQFN / Current and Voltage Monitor with Programmable Overcurrent Alerts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Current/Voltage Monitor
Sensing Method High/Low-Side
Accuracy ±0.25%
Voltage - Input 0V ~ 26V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806193-INA3221AQRGVRQ1
Ultra Librarian 3D Model Ultra Librarian INA3221AQRGVRQ1 CAD Model

Description

Product Overview: Texas Instruments INA3221AQRGVRQ1

The INA3221AQRGVRQ1 is a versatile, high-precision monitoring solution from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial applications. This advanced current-shunt and bus-voltage monitor features a trio of channels, each capable of independent measurement of shunt voltage drops and bus supply voltage. This allows for simultaneous monitoring of multiple power supply rails, making it an ideal choice for power management in complex systems.

Key Features

  • Triple-Channel Monitoring: The device integrates three separate measurement channels, enabling the monitoring of multiple power supply rails concurrently.
  • High Precision: With its high-accuracy measurements, the INA3221AQRGVRQ1 ensures reliable performance, particularly crucial in safety-critical automotive and industrial environments.
  • I2C Interface: Communication with microcontrollers is simplified via an I2C-compatible interface, supporting standard and fast modes.
  • Configurable Averaging Options: The INA3221AQRGVRQ1 offers programmable averaging options, allowing for customization based on the precision and response time requirements of the application.
  • Wide Supply Range: The device operates across a broad supply voltage range, accommodating various system designs without the need for additional voltage regulation.

Applications

  • Automotive systems such as Battery Management Systems (BMS), and Energy Management
  • Telecommunication equipment
  • Servers and computer power supplies
  • Industrial power systems

Quality and Reliability

The INA3221AQRGVRQ1 is designed with the stringent quality standards of Texas Instruments, ensuring high reliability. It is qualified for automotive applications, meeting the AEC-Q100 Grade 1 standard, and operates over a temperature range of -40°C to +125°C. Its robust design makes it suitable for the harsh environments often encountered in automotive and industrial settings.

With its combination of precision, versatility, and reliability, the Texas Instruments INA3221AQRGVRQ1 is a prime choice for designers seeking to enhance the power management capabilities of their automotive or industrial products.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5941 $51.8820
42+ $2.4299 $102.0558
64+ $2.3478 $150.2592
92+ $2.1836 $200.8912
119+ $2.1015 $250.0785
149+ $2.0195 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,926 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess