EN
  • EN
  • DE

INA270AQDRQ1

Part No INA270AQDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Monitor Regulator High-Side - 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name INA270
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-23016-1-ND, 296-23016-6-NDR, -296-23016-1-NDR, -INA270AQDRQ1-NDR, 296-23016-2, 296-23016-1, 296-23016-6, 296-23016-1-NDR, 296-23016-2-NDR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874607-INA270AQDRQ1
Ultra Librarian 3D Model Ultra Librarian INA270AQDRQ1 CAD Model

Description

Product Overview: INA270AQDRQ1 from Texas Instruments

The INA270AQDRQ1 is a high-precision, automotive-grade current sense amplifier designed by Texas Instruments to cater to the demanding requirements of automotive and industrial applications. This robust component is engineered to monitor current with high accuracy, making it an essential part of power management systems in vehicles and machinery.

Key Features

  • Wide Supply Range: The INA270AQDRQ1 operates over a broad supply voltage range from 2.7V to 18V, accommodating a variety of automotive and industrial power systems.
  • High Accuracy: Precision is paramount when monitoring current, and this amplifier boasts an impressive accuracy level, ensuring reliable performance even in critical applications.
  • Low Offset Voltage: The device features a low offset voltage, which enhances the accuracy of current measurement across the entire operating temperature range.
  • High Bandwidth: With a bandwidth of up to 350 kHz, the INA270AQDRQ1 can accurately track current in high-speed systems, making it suitable for dynamic applications.
  • Quiescent Current: Its low quiescent current minimizes power consumption, contributing to the overall efficiency of the system it is integrated into.
  • Automotive-Qualified: As an AEC-Q100 qualified device, it meets the stringent quality standards required for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The INA270AQDRQ1 is versatile and can be used in various applications within the automotive sector, such as:

  • Battery management systems
  • Motor control units
  • Power supply monitoring
  • Overcurrent protection circuits

Additionally, its rugged design makes it equally suitable for industrial settings where precise current measurement is critical.

Package and Reliability

The INA270AQDRQ1 is offered in a compact SOIC-8 package, making it easy to integrate into space-constrained designs. Its extended temperature range and qualification for automotive standards signify that it can reliably operate in extreme environments, maintaining its precision and stability over time.

In summary, the INA270AQDRQ1 from Texas Instruments is a high-quality, reliable current sense amplifier that offers precise current monitoring capabilities, essential for the safety and efficiency of automotive and industrial systems.

You May Also Be Interested in

Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2985 $51.0895
17+ $5.9885 $101.8045
26+ $5.8014 $150.8364
36+ $5.6142 $202.1112
47+ $5.4271 $255.0737
62+ $4.8657 $301.6734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,717 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess