EN
  • EN
  • DE

INA240A2QPWRQ1

Part No INA240A2QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Reel - TR
Family Name INA240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-50473-6, 296-50473-1, INA240A2QPWRQ1-ND, 296-50473-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851813-INA240A2QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA240A2QPWRQ1 CAD Model

Description

Product Overview: INA240A2QPWRQ1 - Texas Instruments

The INA240A2QPWRQ1 is a precision automotive-grade current sense amplifier designed by Texas Instruments to deliver exceptional accuracy and performance. It is part of TI's INA240 series and is tailored to meet the stringent requirements of the automotive industry, including the AEC-Q100 qualification, which ensures reliability under extreme conditions.

This device offers a bidirectional current-sensing solution, making it ideal for monitoring battery management systems, motor controls, and power-supply management. The INA240A2QPWRQ1 features a wide common-mode voltage range from -0.2V to +80V, which allows it to handle high-side and low-side current sensing in both 12V and 48V automotive systems. Additionally, it supports a wide operating temperature range from -40°C to +125°C, which is crucial for automotive and industrial applications.

The INA240A2QPWRQ1 boasts a gain of 50V/V, which enables precise current measurement with minimal signal conditioning. Its low offset voltage of ±80µV and low gain error of ±0.1% ensure high accuracy in current measurement, which is vital for the efficient operation of control systems. The device also features a fast response time, with a bandwidth of up to 400kHz, allowing for real-time current monitoring.

For enhanced safety and reliability, the INA240A2QPWRQ1 includes a range of protective features. It comes with an integrated common-mode overvoltage protection circuit that guards the device against voltage spikes. Moreover, its robust electromagnetic interference (EMI) and electromagnetic compatibility (EMC) performance minimize the impact of external noise, ensuring stable operation in electrically noisy environments.

The INA240A2QPWRQ1 is available in a compact, power-efficient 16-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™. This package is optimized for thermal performance, making it suitable for space-constrained automotive applications where power dissipation is a concern.

In summary, the INA240A2QPWRQ1 from Texas Instruments is a high-precision, robust current sense amplifier that offers reliable performance for current monitoring in automotive and industrial applications, backed by TI's commitment to quality and long-term availability.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2981 $50.5582
54+ $1.8856 $101.8224
83+ $1.8267 $151.6161
114+ $1.7677 $201.5178
147+ $1.7088 $251.1936
196+ $1.5320 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,806 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess