EN
  • EN
  • DE

INA2321EA/2K5

Part No INA2321EA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 2 CIRCUIT 14TSSOP / Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series microPOWER™
Package Tape & Reel (TR)
Amplifier Type Instrumentation
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.4V/µs
-3db Bandwidth 500 kHz
Current - Input Bias 10 pA
Voltage - Input Offset 1 mV
Current - Output / Channel 16 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number INA2321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names INA2321EA/2K5-NDR,INA2321EA/2K5G4,INA2321EA/2K5G4-ND
Standard Package 2,500
Win Source Part Number 1065138-INA2321EA/2K5
Ultra Librarian 3D Model Ultra Librarian INA2321EA/2K5 CAD Model

Description

Product Overview: INA2321EA/2K5

The INA2321EA/2K5 is a high-quality instrumentation amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision amplifier is part of the INA23x1 series, known for its excellent accuracy and low power consumption. The device is ideally suited for applications requiring precise amplification of small signals in the presence of high common-mode voltages.

Key Features

  • High Precision: With its low offset voltage and low offset drift, the INA2321EA/2K5 ensures accurate signal amplification, making it perfect for precision applications.
  • Wide Supply Range: The device operates over a wide supply range, accommodating various application requirements and simplifying power supply design.
  • Low Power Consumption: Designed for efficiency, the INA2321EA/2K5 consumes minimal power, which is critical for battery-powered and portable devices.
  • Flexible Configuration: The amplifier offers multiple gain options, which can be easily configured to meet the specific needs of your application.

Applications

The INA2321EA/2K5 is versatile and can be used in a variety of applications, including:

  • Medical instrumentation
  • Industrial process controls
  • Precision data acquisition systems
  • Automotive sensors and controls
  • Bridge amplifiers

Product Specifications

The INA2321EA/2K5 comes in a compact VSSOP-8 (DGK) package, making it suitable for space-constrained applications. It is available in tape and reel packaging, with a quantity of 2500 units per reel, ensuring ease of manufacturing and scalability for high-volume production. The device features a temperature range of -40°C to +125°C, accommodating a wide range of operating environments.

Texas Instruments provides comprehensive technical support for the INA2321EA/2K5, including detailed datasheets, application notes, and design resources. This ensures that integrating the INA2321EA/2K5 into your design is as seamless as possible, allowing you to leverage its performance benefits fully.

For those looking for precision, low power, and versatility, the INA2321EA/2K5 from Texas Instruments is an excellent choice that delivers on all fronts, providing a reliable solution for your instrumentation amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4867 $52.3005
35+ $2.8609 $100.1315
55+ $2.7715 $152.4325
75+ $2.6821 $201.1575
97+ $2.5927 $251.4919
130+ $2.3245 $302.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,915 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess