EN
  • EN
  • DE

INA231AIYFDR

Part No INA231AIYFDR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Monitor Regulator High/Low-Side - 12-DSBGA (1.65x1.39)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 12-XFBGA, DSBGA
Case / Package 12-DSBGA (1.65x1.39)
Family Name INA231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49645-2, 296-49645-1, INA231AIYFDR-ND, 296-49645-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874603-INA231AIYFDR
Ultra Librarian 3D Model Ultra Librarian INA231AIYFDR CAD Model

Description

Product Overview: INA231AIYFDR by Texas Instruments

The INA231AIYFDR is a high-precision current, voltage, and power monitor from Texas Instruments, designed to cater to a wide array of applications requiring accurate power monitoring. This integrated circuit (IC) is part of TI's extensive portfolio of power management solutions and stands out for its versatility and performance in system power management and optimization.

Key Features

  • High Accuracy: The INA231AIYFDR offers an impressive accuracy level for both current sensing (with a maximum error of ±0.5%) and voltage measurement, ensuring reliable performance for critical applications.
  • Wide Common-Mode Voltage Range: This device can measure voltage across shunt resistors over a wide common-mode range from 0V to 26V, independent of the supply voltage, making it suitable for a variety of systems.
  • Configurable Averaging Options: It provides multiple averaging options which can be configured as per the application's requirements to filter out noise and improve measurement accuracy.
  • Programmable Alert Functions: INA231AIYFDR features programmable alert functions for overcurrent, undervoltage, and overvoltage conditions, ensuring protective measures can be taken promptly.

Applications

The INA231AIYFDR is ideal for a multitude of applications where power monitoring with high accuracy is crucial. Its applications include, but are not limited to:

  • Telecommunication Equipment
  • Computing Systems
  • Battery Management Systems
  • Power Supplies
  • Industrial and Automotive Systems

Technical Specifications

The INA231AIYFDR operates with a supply voltage ranging from 2.7V to 5.5V and offers an I2C interface, which allows for two bidirectional open-drain lines to be used for communication with the microcontroller. The IC comes in a compact 10-pin DFN package, which is highly suitable for space-constrained applications.

Conclusion

Overall, the INA231AIYFDR by Texas Instruments is a robust solution for designers looking to integrate precise power monitoring into their systems. Its high accuracy, wide voltage range, and programmable features make it an invaluable tool for optimizing power consumption and ensuring system reliability.

You May Also Be Interested in

Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0932 $54.6600
115+ $0.8970 $103.1550
175+ $0.8690 $152.0750
240+ $0.8409 $201.8160
310+ $0.8129 $251.9990
415+ $0.7288 $302.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,744 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess