EN
  • EN
  • DE

INA230AIDGSR

Part No INA230AIDGSR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 28-V, 16-BIT, IC OUTPUT CURRENT/ / Current Monitor Regulator High/Low-Side 10mA 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.5%
Voltage - Input 0V ~ 28V
Current - Output 10mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-INA230AIDGSRTR,296-INA230AIDGSRCT,296-INA230AIDGSRDKR
Standard Package 2,500
Win Source Part Number 1319555-INA230AIDGSR
Ultra Librarian 3D Model Ultra Librarian INA230AIDGSR CAD Model

Description

Product Overview: INA230AIDGSR from Texas Instruments

The INA230AIDGSR is a state-of-the-art current shunt and power monitor with an I2C-compatible interface. This precision device from Texas Instruments is designed for seamless integration into industry applications requiring accurate power monitoring. With its wide common-mode input voltage range of 0 to 28V, it is highly versatile and well-suited for systems that operate at multiple voltage levels.

At the heart of the INA230AIDGSR is a 16-bit delta-sigma ADC that provides the capability to measure voltage, current, and power. The high-precision monitoring is complemented by the device's programmable calibration value, which allows users to scale the current measurement for various shunt resistor values and configurations. This enables the INA230AIDGSR to cater to a broad spectrum of power management requirements.

With its ability to measure both the shunt voltage drop and bus supply voltage, the INA230AIDGSR provides a comprehensive solution for power consumption analysis. The device's digital interface supports up to 16 programmable addresses on the I2C bus, allowing multiple devices to be used on the same bus for complex power monitoring systems.

The INA230AIDGSR also boasts an impressive feature set that includes an integrated multiplier that enables energy and power calculations, as well as programmable alert functions for quick response to overcurrent or other predefined events. This functionality enhances system protection and reliability, making it ideal for applications such as servers, power supplies, battery management, and portable instrumentation.

Key features of the INA230AIDGSR include:

  • High accuracy with a maximum offset of 100 µV
  • Configurable averaging options
  • Programmable alert functions for overcurrent, undercurrent, overvoltage, and undervoltage
  • Operating temperature range from -40°C to 125°C
  • Small VSSOP (Very Small Shrink Outline Package) for space-saving on PCBs

The INA230AIDGSR is an ideal choice for designers looking for a compact, precise, and reliable power monitoring solution. Its advanced features and ease of use make it a valuable component in any power-sensitive application.

You May Also Be Interested in

Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7035 $51.8490
33+ $3.0388 $100.2804
51+ $2.9438 $150.1338
71+ $2.8489 $202.2719
91+ $2.7539 $250.6049
122+ $2.4690 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,130 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess