EN
  • EN
  • DE

INA228AQDGSRQ1

Part No INA228AQDGSRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Open Drain
Current - Input Bias 100 pA
Voltage - Input Offset 0.3 µV
Current - Supply 640µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-INA228AQDGSRQ1DKR,296-INA228AQDGSRQ1TR,296-INA228AQDGSRQ1CT
Standard Package 2,500
Win Source Part Number 1316312-INA228AQDGSRQ1
Ultra Librarian 3D Model Ultra Librarian INA228AQDGSRQ1 CAD Model

Description

Product Overview: INA228AQDGSRQ1 from Texas Instruments

The INA228AQDGSRQ1 is a precision current sense amplifier that comes from the reputable electronics manufacturer, Texas Instruments (TI). This high-accuracy device is specifically designed to cater to the demanding requirements of automotive and industrial applications, offering a combination of performance, durability, and reliability.

Key Features

  • High Precision: The INA228AQDGSRQ1 offers a low offset voltage and high accuracy over a wide temperature range, making it ideal for precision current measurement.
  • Wide Input Common-Mode Range: This device supports a common-mode voltage range from -0.2 V to +85 V, which allows for versatile use in various circuit configurations.
  • Digital Interface: Equipped with an I2C and SMBus compatible interface, the INA228AQDGSRQ1 facilitates easy digital communication with microcontrollers and processors.
  • High Bandwidth: With a bandwidth of up to 1.1 MHz, the device is capable of capturing fast transient events, making it suitable for dynamic load conditions.
  • Multi-Range Operation: It allows for multiple gain ranges, enabling precise current measurement across a broad spectrum of load conditions.

Applications

The INA228AQDGSRQ1 is ideal for a range of automotive and industrial applications, including:

  • Automotive battery management systems
  • Motor control monitoring
  • Power management systems
  • Overcurrent protection circuits
  • Portable instrumentation

Quality and Reliability

The device is AEC-Q100 qualified, which assures that the INA228AQDGSRQ1 meets the stringent quality standards required for automotive applications. Additionally, its wide operating temperature range from -40°C to +125°C ensures reliable operation under extreme conditions.

Package and Availability

The INA228AQDGSRQ1 comes in a compact VSSOP-10 package, optimizing board space without compromising on functionality. Texas Instruments provides comprehensive technical support and documentation, ensuring a smooth integration into your designs.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1558 $50.4928
39+ $2.5894 $100.9866
60+ $2.5085 $150.5100
83+ $2.4276 $201.4908
107+ $2.3467 $251.0969
143+ $2.1039 $300.8577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess