EN
  • EN
  • DE

INA220BQDGSRQ1

Part No INA220BQDGSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC MONITOR PWR/CUR BIDIR 10VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.5%
Voltage - Input 0 V to 26 V
Output Current 10mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 1045554-INA220BQDGSRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA220BQDGSRQ1 CAD Model

Description

Product Overview: INA220BQDGSRQ1 from Texas Instruments

The INA220BQDGSRQ1 is a high-precision, bidirectional current sense amplifier designed by Texas Instruments (TI) to cater to the demanding requirements of automotive and industrial applications. This advanced monitoring IC is capable of measuring both the shunt voltage drop and bus supply voltage, providing the necessary data for calculating power consumption with high accuracy.

Key Features

  • High Accuracy: The INA220BQDGSRQ1 boasts an impressive accuracy level, ensuring precise current measurement which is vital for monitoring and controlling power in sensitive applications.
  • Wide Common-Mode Voltage Range: With a common-mode voltage range of 0 to 26V, the device is versatile and can be used in a variety of systems without the risk of performance degradation due to voltage fluctuations.
  • Programmable Calibration Value: Users can program the calibration register to match the shunt resistor value, allowing for adaptable scaling of current, voltage, and power measurements.
  • High-Side or Low-Side Sensing: The INA220BQDGSRQ1 offers flexibility in system design by supporting both high-side and low-side current sensing, accommodating different types of applications and design preferences.
  • Two-Wire Interface: The device features an I2C-compatible two-wire interface that supports standard and fast mode, making it easy to integrate into existing systems with minimal wiring complexity.
  • Wide Supply Range: Operating from a single power supply ranging from 3V to 5.5V, this current sense amplifier is adaptable to various power environments.

Applications

The INA220BQDGSRQ1 is ideal for automotive applications, including battery management systems, motor control, and power management modules. It is also well-suited for industrial applications such as server farms, power supply monitoring, and portable instrumentation where precise current measurement is crucial.

Quality and Reliability

As a Q1 device, the INA220BQDGSRQ1 meets the rigorous quality standards set by the automotive industry. It is designed to withstand the harsh conditions of automotive environments, ensuring reliability and performance over a wide temperature range. With Texas Instruments' commitment to quality, this product is a dependable choice for designers seeking to enhance the efficiency and safety of their automotive or industrial systems.

For more detailed information, specifications, and support, visit the Texas Instruments official website or consult the INA220BQDGSRQ1 datasheet.

You May Also Be Interested in

Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9017 $55.2136
18+ $5.6630 $101.9340
28+ $5.4860 $153.6080
38+ $5.3090 $201.7420
49+ $5.1321 $251.4729
66+ $4.6012 $303.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess