EN
  • EN
  • DE

INA220BIDGST

Part No INA220BIDGST
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC MONITOR PWR/CURR BIDIR 10MSOP / Monitor 3V to 5.5V 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.5%
Voltage - Input 0 V ~ 26 V
Output Current 10mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 776794-INA220BIDGST
Popularity Medium
Supply and Demand Status Limited
Family Name INA220
Introduction Date July 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA220BIDGST CAD Model

Description

Product Overview: INA220BIDGST from Texas Instruments

The INA220BIDGST is a high-precision digital current shunt and power monitor with an I2C-compatible interface. Manufactured by Texas Instruments, this device offers industry-leading performance for system-side current sensing applications in servers, telecom equipment, and other networking devices. With its wide input common-mode voltage range, high-accuracy measurements, and low power consumption, the INA220BIDGST is designed to meet the rigorous demands of modern electronic systems.

Key Features

  • High Accuracy: The INA220BIDGST provides precise current sensing with a maximum offset of 100 µV and gain error of only 0.1%. This ensures accurate data for power monitoring and control.
  • Wide Common-Mode Voltage Range: The device operates over a common-mode voltage range from -16V to +80V, making it suitable for various applications without the need for additional signal conditioning.
  • Programmable Calibration: Users can calibrate the register to optimize the performance for specific shunt resistor values and voltage ranges, enhancing the flexibility of the monitoring system.
  • Integrated Digital Bus: The I2C interface provides two programmable addresses, facilitating easy integration with microcontrollers and allowing for multiple devices on the same bus.
  • Advanced Power Management: With a quiescent current of only 330 µA (typical), the INA220BIDGST is optimized for power-sensitive applications.

Applications

The INA220BIDGST is ideal for a variety of applications where power monitoring accuracy is crucial. These include:

  • Server and telecom power supplies
  • Battery management systems
  • Power management for consumer and industrial electronics
  • Automotive systems

Package and Quality

The device comes in a VSSOP-10 package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality standards, with each unit rigorously tested to meet industrial and automotive qualifications.

With the INA220BIDGST, Texas Instruments continues to demonstrate its commitment to providing advanced monitoring and control solutions that enhance system reliability and performance.

You May Also Be Interested in

Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3911 $50.8665
36+ $2.7824 $100.1664
56+ $2.6955 $150.9480
77+ $2.6085 $200.8545
100+ $2.5216 $252.1600
133+ $2.2607 $300.6731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,210 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess