EN
  • EN
  • DE

74AHCT1G04DBVRG4

Part No 74AHCT1G04DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SNGL INVERTER GATE SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel package
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 765170-74AHCT1G04DBVRG4
Family Name 74AHCT1G04
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G04DBVRG4 CAD Model

Description

Product Overview: 74AHCT1G04DBVRG4

The 74AHCT1G04DBVRG4 is a high-speed CMOS device from Texas Instruments, designed to deliver the functionality of a single inverter gate. This integrated circuit is part of the advanced high-speed CMOS (AHCT) family, which is characterized by its robustness and speed, making it an ideal choice for a wide range of applications in modern electronics.

Key Features

  • Logic Type: Inverter
  • Supply Voltage Range: 4.5V to 5.5V
  • Output Current: -8mA / 8mA
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-5
  • Logic Level - Low: 0.8V (Max)
  • Logic Level - High: 2V (Min)

Performance and Quality

The 74AHCT1G04DBVRG4 offers fast propagation delays and low power consumption, which is essential for high-speed signal processing. The balanced propagation delays ensure reliable and predictable system performance. The device operates over a wide voltage range, allowing flexibility in designing both 5V and mixed-voltage systems. With its industry-standard SOT-23-5 package, the 74AHCT1G04DBVRG4 is optimized for minimal space usage on printed circuit boards (PCBs), which is crucial for compact electronic assemblies.

Applications

Due to its versatile nature, this inverter gate can be used in various applications, including:

  • Signal processing
  • Logic level translation
  • Wave shaping
  • Power management
  • Timing circuits
  • Portable and battery-powered electronics

Reliability and Support

The 74AHCT1G04DBVRG4 is manufactured by Texas Instruments, a leader in the semiconductor industry, ensuring high quality and reliability. It is compliant with RoHS standards, which restricts the use of certain hazardous materials in electronic equipment. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to assist engineers in integrating this component into their designs.

Whether you are designing a complex digital system or simply need a reliable inverter gate for a basic circuit, the 74AHCT1G04DBVRG4 offers a combination of performance, versatility, and quality that can be trusted.

You May Also Be Interested in

Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2941 $51.4675
415+ $0.2414 $100.1810
645+ $0.2338 $150.8010
885+ $0.2263 $200.2755
1,145+ $0.2187 $250.4115
1,530+ $0.1961 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess