EN
  • EN
  • DE

74AHC245PW.118

Part No 74AHC245PW.118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 164654-74AHC245PW.118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC245PW.118 CAD Model

Description

Product Overview: 74AHC245PW.118 by NXP Semiconductors

The 74AHC245PW.118 is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors, known for its robust performance and reliability. This integrated circuit is part of the 74AHC range, which is characterized by its low power consumption and high noise immunity, making it an ideal choice for a wide range of digital applications.

This particular component is an octal bidirectional transceiver with 3-state outputs, designed to interface with 8-bit data buses and provide bidirectional drive capabilities. The 74AHC245PW.118 allows data flow in either direction, controlled by the output enable (OE) and direction (DIR) inputs, making it extremely versatile for data transmission operations.

Key Features

  • Logic Type: Octal Transceiver
  • Logic Family: AHC
  • Number of Pins: 20
  • Package Type: TSSOP
  • Operating Temperature Range: -40°C to +125°C
  • Supply Voltage Range: 2.0V to 5.5V
  • Propagation Delay Time: 8ns at 4.5V
  • Power Dissipation: 500mW

The device comes in a slim TSSOP (Thin Shrink Small Outline Package) with 20 pins, ensuring a compact footprint on printed circuit boards (PCBs). The 74AHC245PW.118 operates over a wide temperature range from -40°C to +125°C, providing stable performance in diverse environmental conditions.

With a supply voltage range of 2.0V to 5.5V, the 74AHC245PW.118 is compatible with TTL levels, ensuring easy integration into mixed-voltage systems. The low power consumption and high-speed operation with a typical propagation delay of only 8ns at 4.5V make this transceiver an efficient solution for high-speed data transfer applications.

Furthermore, the 74AHC245PW.118 features balanced propagation delays and transition times, which contribute to its excellent noise immunity. The power dissipation is capped at 500mW, which helps to maintain a low thermal footprint within system designs.

In summary, the NXP 74AHC245PW.118 octal bidirectional transceiver with 3-state outputs is a high-performance solution suitable for facilitating communication between data buses in a variety of digital systems. Its robust design and advanced specifications make it a reliable choice for designers seeking a transceiver that delivers both efficiency and speed.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1654 $50.4470
740+ $0.1357 $100.4180
1,145+ $0.1315 $150.5675
1,575+ $0.1272 $200.3400
2,035+ $0.1230 $250.3050
2,720+ $0.1103 $300.0160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess