EN
  • EN
  • DE

INA2181A3IDGST

Part No INA2181A3IDGST
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 2 CIRCUIT 10VSSOP / Bidirectional, Low- and High-Side Voltage Output, Current-Sense Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/μs
Gain Bandwidth Product 150kHz
-3db Bandwidth 150kHz
Current - Input Bias 75μA
Voltage - Input Offset 100μV
Current - Supply 356μA
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813454-INA2181A3IDGST
Ultra Librarian 3D Model Ultra Librarian INA2181A3IDGST CAD Model

Description

Product Overview: INA2181A3IDGST

The INA2181A3IDGST from Texas Instruments is a high-performance, dual-channel current shunt monitor that provides precise current measurement for a wide range of applications. This integrated circuit (IC) is designed to monitor both high-side and low-side currents, making it a versatile choice for power management systems.

Key Features

  • High Accuracy: The INA2181A3IDGST offers a high accuracy measurement with a gain error of just ±0.1% (max) and a zero-drift of ±10µV/°C (max), ensuring reliable readings across a broad temperature range.
  • Dual-Channel: With two independent channels, this device can simultaneously monitor two separate current paths, which is ideal for redundant or differential measurement systems.
  • Wide Common-Mode Range: The common-mode voltage range of -0.3V to +26V provides flexibility in various applications, including those with transient overvoltages.
  • High Bandwidth: The INA2181A3IDGST features a bandwidth of up to 350 kHz, which allows for fast current sensing suitable for high-speed applications.
  • Low Quiescent Current: The low quiescent current of 100 µA per channel minimizes the impact on total system power consumption.

Applications

The INA2181A3IDGST is ideal for a variety of applications that require accurate current monitoring. These include:

  • Power management systems
  • Battery chargers and management
  • Motor control systems
  • Overcurrent protection circuits
  • Portable and wearable devices
  • Telecommunications equipment

Package and Reliability

This current shunt monitor comes in a compact 10-pin MSOP (Mini Small Outline Package) that is optimized for space-constrained applications. The device is specified for operation from -40°C to +125°C, providing reliable performance in a wide range of environments and applications.

Conclusion

With its dual-channel design, high accuracy, and robust feature set, the INA2181A3IDGST from Texas Instruments is a top choice for engineers looking to implement precise current sensing in their designs. Its compact size and reliability make it an excellent option for both industrial and consumer electronics.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7017 $52.6275
175+ $0.5758 $100.7650
270+ $0.5578 $150.6060
375+ $0.5398 $202.4250
480+ $0.5218 $250.4640
645+ $0.4678 $301.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,823 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess