EN
  • EN
  • DE

AD8610ARM

Part No AD8610ARM
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Precision Very Low Noise Low Input Bias Current Wide Bandwidth JFET Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138768-AD8610ARM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8610ARM CAD Model

Description

Analog Devices AD8610ARM Precision Operational Amplifier

The AD8610ARM is a high-performance, single-supply operational amplifier from Analog Devices Inc., known for its precision, low noise, and low input bias currents. It is part of the JFET (Junction Field-Effect Transistor) family of op-amps, which are ideal for high-speed and high-accuracy applications. The AD8610ARM is encapsulated in an MSOP (Mini Small Outline Package) format, making it suitable for space-constrained applications.

Key Features and Benefits

  • Wide Operating Range: The AD8610ARM operates from a single supply voltage of 5V to 30V or dual supplies of ±2.5V to ±15V, providing flexibility in various circuit designs.
  • Excellent Precision: With its low offset voltage and drift, the AD8610ARM ensures high accuracy in measurement and control systems.
  • Low Noise Performance: The device exhibits low noise density, making it an excellent choice for audio applications and other sensitive instrumentation where noise can be a critical factor.
  • High Output Drive Capability: Capable of driving heavy loads, the AD8610ARM can deliver output currents up to 50mA, which is beneficial for driving headphones or other low impedance loads.
  • Fast Settling Time: The op-amp has a fast settling time that is valuable for ADC (Analog-to-Digital Converter) driving and high-speed signal processing.
  • Thermal Overload Protection: Built-in thermal overload protection ensures the device's reliability and longevity, even under strenuous conditions.

Applications

The AD8610ARM is versatile and can be used in a wide range of applications including:

  • Precision filters
  • Professional audio equipment
  • Photodiode amplification
  • Data acquisition systems
  • Test and measurement instruments
  • Medical equipment
  • Industrial process controls

With its robust design and exceptional performance characteristics, the AD8610ARM from Analog Devices Inc. is an excellent choice for designers looking for a reliable and high-quality operational amplifier for their precision applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2317 $51.1585
12+ $8.3953 $100.7436
19+ $8.1329 $154.5251
26+ $7.8706 $204.6356
33+ $7.6082 $251.0706
44+ $6.8212 $300.1328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,942 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess