Product Overview: SN74HCT273DWRG4
The SN74HCT273DWRG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern digital electronics. This particular device is an octal D-type flip-flop with a clear function, which makes it an ideal choice for a wide range of applications, including data storage, data transfer, and system synchronization tasks.
Key Features
- Logic Type: Octal D-Type Flip-Flop with Clear
- Operating Voltage: 4.5 V to 5.5 V, making it compatible with TTL logic levels
- Output Current: -8 mA to 8 mA, providing robust drive capabilities
- IC Package Type: SOIC, with a wide-body (7.5mm) and 20 pins for easy integration into various circuit designs
- Propagation Delay Time: 19 ns at 4.5 V, allowing for quick data transfer and processing
- Operating Temperature Range: -40°C to 85°C, ensuring reliability across a broad range of environments
Applications
The SN74HCT273DWRG4 is versatile and can be used in numerous applications, including:
- Temporary data storage
- Data synchronization
- System initialization (by clearing all flip-flops)
- Interface between mismatched data buses
- Sequential circuit implementations
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74HCT273DWRG4 is no exception. This product is manufactured using the latest technology and undergoes rigorous testing to ensure it meets the high standards expected by designers and engineers. Customers can trust this component for its performance and durability in their electronic designs.
Environmental Compliance
The SN74HCT273DWRG4 is RoHS compliant and lead-free, reflecting Texas Instruments' dedication to environmental responsibility. By choosing this component, designers are not only selecting a high-quality product but also contributing to a greener electronics industry.