Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Class AB
Output Type 2-Channel (Stereo)
Operating Supply Voltage 8 V ~ 36 V, ±4 V ~ 18 V
Mounting SMD
Operating Temperature Range -55°C ~ 125°C (TA)
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 776787-INA2134MDREP
Popularity Medium
Supply and Demand Status Limited
Family Name INA2134
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA2134MDREP CAD Model

Description

The INA2134MDREP is a high-performance, dual-channel audio differential line receiver designed to deliver unparalleled audio quality and reliability. Manufactured by Texas Instruments, this robust component is part of their Enhanced Product (EP) lineup, which ensures extended temperature performance and is specifically designed to meet the rigorous demands of industrial and mission-critical applications.

Key Features

  • High-Quality Audio Performance: With a very low distortion of 0.0001% at 1 kHz, the INA2134MDREP ensures crystal-clear audio reproduction, making it ideal for professional audio equipment.
  • Wide Supply Range: The device can operate from ±2.25V to ±18V, or a single supply of 4.5V to 36V, providing flexibility in various circuit designs.
  • Dual-Channel: The dual-channel configuration allows for the simultaneous processing of two separate audio signals, which is essential for stereo audio systems.
  • Enhanced Product (EP) Series: As part of TI's EP series, this product is guaranteed to perform over an extended temperature range of -55°C to +125°C, ensuring reliability in extreme conditions.

Applications

  • Professional audio mixing consoles
  • Broadcast studio equipment
  • High-end consumer audio systems
  • Automotive audio systems
  • Industrial process control

Technical Specifications

  • Part Number: INA2134MDREP
  • Manufacturer: Texas Instruments
  • Channels: 2
  • Total Harmonic Distortion + Noise (THD+N): 0.0001% at 1 kHz
  • Operating Temperature Range: -55°C to +125°C
  • Supply Voltage: ±2.25V to ±18V, or 4.5V to 36V

The INA2134MDREP is an ideal choice for designers seeking a high-fidelity audio differential line receiver that can withstand harsh environments while maintaining exceptional audio quality. Its robustness, coupled with Texas Instruments' reputation for quality, makes it a go-to component for a wide range of audio applications.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB
Texas Instruments
IC AMP STER HDPH AUD 150MW 8MSOP / Amplifier IC
Need more? Email Us
ECAD model for HPA00577DGNR
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
Texas Instruments
2 W Stereo Class-D Audio Amplifier 48-HTSSOP -40 to 125
Need more? Email Us
ECAD model for TPA005D02DCA
Texas Instruments
AUTOMOTIVE 4-CH AUDIO ADC WITH I / Audio 16 b, 20 b, 24 b, 32 b 8kHz ~ 768kHz I²C, SPI 32-WQFN (5x5)
Lowest to $3.9618
ECAD model for PCM6240QRTVRQ1
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
Texas Instruments
Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP T/R
Lowest to $2.1020
ECAD model for TPA102DGNRG4

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention