EN
  • EN
  • DE

INA200AID

Part No INA200AID
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description High-Side Measurement Current-Shunt Monitor with Open-Drain Comparator and Reference | IC CURRENT MONITOR 3.5% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Parts Input Voltage (V) -16V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number INA200
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1185793-INA200AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA200AID CAD Model

Description

Product Overview: INA200AID from Texas Instruments

The INA200AID is a versatile and robust current shunt monitor from Texas Instruments, designed to address a wide range of applications in the field of power management and control systems. This high-quality integrated circuit (IC) is engineered to simplify the process of measuring current through a shunt resistor, providing a reliable and accurate solution for current sensing in both industrial and consumer electronics.

Key Features

  • Precision Current Sensing: The INA200AID offers a high-accuracy current sensing capability, which is essential for the precise control and monitoring of electrical systems.
  • Wide Input Common-Mode Range: This device is capable of operating over a wide input common-mode range of -16V to +80V, making it suitable for various applications, including those subject to large voltage swings.
  • Adjustable Overcurrent Threshold: Users can set an overcurrent threshold via an external resistor, which allows for custom current limit settings tailored to specific needs.
  • Open-Drain Alert Pin: The INA200AID features an open-drain alert pin that provides a simple interface for overcurrent detection, simplifying the design of protection circuits.
  • Low Quiescent Current: With a low quiescent current, this device ensures minimal power consumption when operational, enhancing the overall efficiency of the application.

Applications

  • Battery chargers
  • Power management systems
  • Overcurrent protection circuits
  • Automotive and telecommunication systems
  • Portable and handheld devices

The INA200AID is housed in a small, surface-mount package, making it an excellent choice for space-constrained applications. Its ease of use, combined with its high level of integration, provides a compact and effective solution for current sensing tasks. Whether it's for battery management, load detection, or power supply monitoring, the INA200AID from Texas Instruments stands out as a reliable component that can enhance the performance and safety of electronic systems.

Overall, the INA200AID is a testament to Texas Instruments' commitment to providing innovative, high-quality products that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4834 $52.1514
50+ $2.0377 $101.8850
76+ $1.9740 $150.0240
105+ $1.9104 $200.5920
136+ $1.8467 $251.1512
182+ $1.6556 $301.3192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,692 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess