Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Product Status Active
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±18mT
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 3.6mA
Current - Output (Max) 2.3mA
Resolution -
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Temperature Compensated
Supplier Device Package TO-92-3
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375839-DRV5053EAQLPGM
Ultra Librarian 3D Model Ultra Librarian DRV5053EAQLPGM CAD Model

Description

Introducing the DRV5053EAQLPGM Hall Effect Sensor from Texas Instruments

The DRV5053EAQLPGM is a versatile and robust Hall effect sensor designed by Texas Instruments, a leader in semiconductor solutions. This magnetic sensor is engineered to respond to magnetic fields with precision and reliability, making it an ideal choice for a wide range of applications in industrial, automotive, and consumer electronics.

At the heart of the DRV5053EAQLPGM is its ability to detect the presence of a magnetic field and convert it into a linearly proportional analog output voltage. This feature allows for accurate and real-time tracking of magnetic field strength, which is crucial in applications such as position sensing, speed detection, and current sensing.

Key Features of the DRV5053EAQLPGM:

  • Linear Hall Effect Sensor: The device provides a linear output voltage that is directly proportional to the applied magnetic flux density, facilitating easy integration into various systems.
  • Wide Supply Voltage Range: Operating from a supply voltage of 2.7V to 38V, the DRV5053EAQLPGM is adaptable to multiple power environments, enhancing its versatility across different applications.
  • High Sensitivity: With its high magnetic sensitivity, the sensor can detect subtle changes in magnetic field strength, providing precise measurements for critical applications.
  • Temperature Range: The sensor operates over a wide temperature range from -40°C to 125°C, ensuring reliable performance in harsh environmental conditions.
  • Chopper-Stabilized Architecture: This design minimizes the influence of temperature and stress on the sensor output, leading to improved stability and accuracy over time.
  • Small Form Factor: The DRV5053EAQLPGM is available in a small SOT-23 package, making it suitable for space-constrained applications.

Whether you're developing systems for automotive electronic stability control, creating industrial motor control solutions, or designing consumer electronics that require precise motion detection, the DRV5053EAQLPGM provides the reliability and performance you need. Its ease of use and integration, combined with Texas Instruments' commitment to quality, make it an outstanding choice for your sensing requirements.

Choose the DRV5053EAQLPGM for your next project and leverage the advanced capabilities of Texas Instruments' Hall effect sensor technology to achieve unparalleled performance and accuracy.

You May Also Be Interested in

Infineon Technologies
Hall Effect Sensor 1.2mA Bipolar 5V Automotive 4-Pin SSO Ammo / Programmable Linear Output Hall Sensor
Lowest to €1.3686
ECAD model for TLE4990-E6782
Memsic Inc.
3-AXIS AMR MAGNETIC SENSOR / Magnetoresistive Sensor X, Y, Z Axis 4-WLP (0.82x0.82)
Lowest to €0.1261
ECAD model for MMC5603NJ
Infineon Technologies
MAG SWITCH SPEC PURP SSO-2-2 / Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2
Lowest to €3.3861
ECAD model for TLE49411CBAMA1
Infineon Technologies
MAG SWITCH SPEC PURP SSO-2-2 / Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2
Need more? Email Us
ECAD model for TLE49421HALA1
Honeywell
SENSOR MR I2C 16LCC
Lowest to €24.5692
ECAD model for HMC5883L-T
Infineon Technologies
MAG SWITCH SPEED SENSOR 3SSO / Digital Switch
Need more? Email Us
ECAD model for TLE4984CHTE6747HAMA1
STMicroelectronics
3-Axis Magnetometer Digital MEMS 12-LGA
Lowest to €4.0553
ECAD model for LIS3MDLT
STMicroelectronics
3-Axis Magnetometer Digital I2C LGA-12
Lowest to €2.9739
ECAD model for IIS2MDC
OSRAM Opto Semiconductors Inc.
SENSOR HALL EFFECT I2C 8SOIC
Need more? Email Us
ECAD model for AS5510-DSOT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ €0.4610 €46.1042
245+ €0.3783 €92.6870
375+ €0.3665 €137.4409
515+ €0.3546 €182.6257
665+ €0.3428 €227.9672
890+ €0.3074 €273.5787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention