EN
  • EN
  • DE

INA134UA/2K5E4

Part No INA134UA/2K5E4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO DIFF RCVR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 082521-INA134UA/2K5E4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA134UA/2K5E4 CAD Model

Description

The INA134UA/2K5E4 from Texas Instruments is a high-quality, precision audio differential line receiver designed to deliver superior performance in audio and data transmission applications.

  • Bandwidth: 200kHz
  • Slew Rate: 14V/us
  • Gain: 1V/V
  • Power Supply: ±5V to ±18V
  • Quiescent Current: 4mA

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8228 $50.8104
44+ $2.3162 $101.9128
67+ $2.2438 $150.3346
93+ $2.1714 $201.9402
120+ $2.0991 $251.8920
160+ $1.8819 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess