EN
  • EN
  • DE

SC16C850SVIBS,118

Part No SC16C850SVIBS,118
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SGL 1.8V W/FIFO 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 20Mbps
Supply Voltage - Operating 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 113058-SC16C850SVIBS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C850SVIBS,118 CAD Model

Description

The SC16C850SVIBS,118 is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) interface IC designed and manufactured by NXP Semiconductors. This device is an essential component for applications requiring serial communication as it facilitates the conversion of data between parallel and serial forms. The SC16C850SVIBS,118 is particularly suitable for embedded systems that require high-speed data transfer and efficient operation in environments with limited space.

Key Features

  • Enhanced Data Rate: The SC16C850SVIBS,118 supports baud rates up to 5 Mbps, making it ideal for high-speed communication requirements.
  • Large FIFO Buffers: Equipped with 128-byte FIFO buffers for both transmit and receive operations, this device significantly reduces the CPU overhead, improving system efficiency.
  • Programmable Baud Rate Generator: The baud rate generator is programmable, allowing for fine-tuning of the communication speed to match specific application needs.
  • Auto Hardware and Software Flow Control: It provides automatic flow control capabilities to prevent data loss during transmission and reception.
  • Flexible Serial Interface: The SC16C850SVIBS,118 supports a wide range of serial protocols, including 5-, 6-, 7-, or 8-bit characters with even, odd, or no parity.
  • Low-power Operation: Designed for power-sensitive applications, this device operates at a low voltage range, minimizing power consumption.

Applications

The SC16C850SVIBS,118 is versatile and can be used in various applications such as:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunications
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SC16C850SVIBS,118 is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance in the most demanding conditions.

Technical Specifications

Parameter Value
Supply Voltage 2.3V - 3.6V
Operating Temperature -40°C to +85°C
Package SVIBS (Shrink Very Small Outline Package)
Mounting Type Surface Mount

In summary, the SC16C850SVIBS,118 from NXP Semiconductors is a robust and efficient UART interface IC that provides high-speed data transfer capabilities and is designed for a wide range of applications. Its advanced features ensure seamless integration into various communication systems, making it a top choice for designers and engineers in the field.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess