EN
  • EN
  • DE

TLV320AIC26IRHB

Part No TLV320AIC26IRHB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC LP 32-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 1 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 97
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.525 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 055160-TLV320AIC26IRHB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC26IRHB CAD Model

Description

The TLV320AIC26IRHB is a high-performance audio codec from Texas Instruments, designed to meet the demanding needs of portable digital audio systems. This integrated circuit provides a comprehensive solution for capturing and playing back audio with a high degree of fidelity, making it an ideal choice for a wide range of applications, including portable music players, digital audio accessories, and mobile communication devices.

Key Features

  • High-Quality Audio Performance: The TLV320AIC26IRHB offers exceptional audio quality with a dynamic range that ensures clear, crisp sound reproduction.
  • Low Power Consumption: Designed for battery-powered devices, it features low power consumption modes, making it efficient for extended use without compromising audio quality.
  • Flexible Audio Interface: It supports I²S, left-justified, and right-justified audio data formats, providing versatility in interfacing with different microprocessors or digital signal processors.
  • Programmable Sample Rates: The codec supports a wide range of sample rates, accommodating various audio standards and ensuring compatibility with diverse digital audio streams.
  • Integrated Headphone Amplifier: With an on-chip headphone amplifier, the TLV320AIC26IRHB delivers a powerful audio output directly to headphones, eliminating the need for external components.
  • Multiple Analog Inputs and Outputs: The device features multiple analog inputs and outputs, including a microphone input and line inputs, offering flexibility in handling various audio sources.

Technical Specifications

The TLV320AIC26IRHB operates on a 1.8V analog supply and a 1.65V to 3.6V digital supply, ensuring compatibility with a range of power sources. It features a 24-bit Delta-Sigma stereo audio ADC and DAC with an impressive signal-to-noise ratio (SNR) that maintains audio integrity.

Applications

With its robust feature set, the TLV320AIC26IRHB is well-suited for a variety of applications that require high-quality audio processing, such as:

  • Portable and handheld audio devices
  • Smartphones and tablets
  • Personal digital assistants (PDAs)
  • Audio docks and wireless speakers
  • GPS navigation systems

In conclusion, the TLV320AIC26IRHB from Texas Instruments stands out as a versatile and efficient audio codec, offering designers and engineers a powerful tool for enhancing the audio capabilities of their products.

You May Also Be Interested in

CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7046 $51.7506
26+ $3.8602 $100.3652
41+ $3.7395 $153.3195
56+ $3.6189 $202.6584
72+ $3.4983 $251.8776
96+ $3.1364 $301.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess