EN
  • EN
  • DE

INA134UA/2K5

Part No INA134UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO DIFF LINE RCVR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 001788-INA134UA/2K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA134UA/2K5 CAD Model

Description

The INA134UA/2K5 is a high-performance, precision instrumentation amplifier from Texas Instruments.

  • Common-Mode Rejection Ratio (CMRR): High
  • Supply Voltage Range: from ±2.25V to ±18V
  • Quiescent Current: Low

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8228 $50.8104
44+ $2.3162 $101.9128
67+ $2.2438 $150.3346
93+ $2.1714 $201.9402
120+ $2.0991 $251.8920
160+ $1.8819 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,670 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess