EN
  • EN
  • DE

HPC46400EV20/NOPB

Part No HPC46400EV20/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 68PLCC / 16-Bit 20MHz Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series HPC
Packaging Tube
Core Processor HPC
Core Size 16-Bit
Speed 20MHz
Connectivity EBI/EMI, Microwire/Plus (SPI), UART/USART
Peripherals DMA, WDT
Number of I/O 20
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC
Win Source Part Number 776179-HPC46400EV20/NOPB
Popularity Medium
Supply and Demand Status Limited
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HPC46400EV20/NOPB CAD Model

Description

The HPC46400EV20/NOPB is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern electronic systems. This component is renowned for its reliability and efficiency, making it an ideal choice for a variety of applications including but not limited to industrial, automotive, and communication technologies.

Key Features

  • High-Speed Operation: The HPC46400EV20/NOPB is engineered to operate at high speeds, ensuring quick data processing and responsiveness in time-critical applications.
  • Low Power Consumption: Despite its impressive performance capabilities, this IC is designed to maintain low power consumption, helping to extend the battery life of portable devices and reduce energy costs in stationary applications.
  • Robust Temperature Range: With a wide operating temperature range, this product is suitable for use in environments that experience extreme temperature conditions.
  • Durable Design: The HPC46400EV20/NOPB is built to withstand harsh environmental factors, including vibrations and shocks, ensuring consistent performance and a long operational lifespan.
  • Advanced Packaging: Texas Instruments employs state-of-the-art packaging technology to ensure that the IC is protected from physical and electrostatic damage during shipping and handling.

Applications

The versatility of the HPC46400EV20/NOPB allows it to be utilized across a wide range of applications. Some of the most common uses include:

  • Automotive control systems
  • Industrial automation and process control
  • Telecommunications infrastructure
  • Data acquisition systems
  • Consumer electronics

Quality and Support

Texas Instruments is committed to delivering high-quality products. The HPC46400EV20/NOPB is no exception, and it comes with the assurance of Texas Instruments' rigorous testing and validation processes. Additionally, customers can access comprehensive technical support and documentation, ensuring that integrating this IC into your system is as seamless as possible.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5666 $55.1332
5+ $22.6187 $113.0935
7+ $21.9119 $153.3833
10+ $21.2050 $212.0500
13+ $20.4982 $266.4766
17+ $18.3777 $312.4209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess