EN
  • EN
  • DE

HPC46003V20/NOPB

Part No HPC46003V20/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Core Processor HPC
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 52
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 68-PLCC
Win Source Part Number 1043927-HPC46003V20/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HPC46003V20/NOPB CAD Model

Description

The HPC46003V20/NOPB is a high-performance, precision integrated circuit manufactured by Texas Instruments. This robust product is designed to cater to a wide array of applications, ranging from industrial to automotive systems, where reliability and efficiency are of paramount importance.

Key Features

  • High Precision: The HPC46003V20/NOPB is engineered for applications requiring precise measurements and control. Its design ensures accuracy and stability in its performance.
  • Durable: Encased in a rugged package, this IC is built to withstand harsh environmental conditions, making it suitable for use in outdoor or industrial settings.
  • Low Power Consumption: This product is optimized for energy efficiency, which is essential for battery-powered or energy-sensitive applications.
  • Versatile: The HPC46003V20/NOPB is suitable for a wide range of applications, thanks to its flexible design and the integration of multiple features.
  • No Lead (NOPB): Reflecting Texas Instruments' commitment to environmental sustainability, this product is provided in a lead-free package, denoted by the NOPB (No Lead) suffix.

Applications

The versatile nature of the HPC46003V20/NOPB makes it ideal for use in various high-demand applications, including:

  • Automotive systems
  • Industrial control units
  • Data acquisition systems
  • Precision instrumentation
  • Medical equipment
  • Power management solutions

Technical Specifications

The HPC46003V20/NOPB boasts an array of technical specifications that underscore its performance capabilities:

  • Operating Voltage Range: Specific to the product series
  • Temperature Range: Suitable for commercial and industrial temperature ranges
  • Package Type: Provided in a robust package that ensures protection and longevity

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess