EN
  • EN
  • DE

EVAL-AD5668SDCZ

Part No EVAL-AD5668SDCZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description BOARD EVAL FOR AD5668 / AD5668 DAC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series denseDAC
Number of DAC's 8
Resolution 16
Data Interface DSP, MICROWIRE, QSPI, Serial, SPI
Settling Time 2.5μs
DAC Type Voltage
Operating Temperature Range -40°C ~ 105°C
Supplied Contents Board(s)
Utilized IC / Part AD5668
Win Source Part Number 772338-EVAL-AD5668SDCZ
Popularity Medium
Supply and Demand Status Sufficient
Family Name AD5668
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian EVAL-AD5668SDCZ CAD Model

Description

The EVAL-AD5668SDCZ from Analog Devices Inc. is a high-performance evaluation board designed for testing the capabilities and features of the AD5668, an octal, 16-bit, digital-to-analog converter (DAC) with on-chip output amplifiers and voltage reference. This evaluation board is an essential tool for designers and engineers looking to incorporate the AD5668 DAC into their systems for precision analog output applications.

Key Features

  • Octal DAC Channels: The AD5668 features eight 16-bit DACs in a single package, offering high integration and reducing board space requirements.
  • On-Chip Reference: An integrated 2.5V, 5 ppm/°C reference provides a stable voltage reference, which enhances the accuracy and performance of the DAC outputs.
  • High Resolution: With 16-bit resolution, the AD5668 ensures precise analog output with minimal quantization error, making it suitable for high-precision applications.
  • Flexible Power Supply: The device supports a wide power supply range, accommodating various system power requirements.
  • Easy-to-Use Interface: The evaluation board comes with a user-friendly interface that allows quick setup and evaluation, facilitating rapid prototyping and development.

Applications

The EVAL-AD5668SDCZ and the AD5668 DAC are ideal for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Equipment
  • Communications Infrastructure

Performance and Quality

Analog Devices Inc. is renowned for its commitment to high-quality and high-performance components. The EVAL-AD5668SDCZ evaluation board reflects this dedication, providing engineers with a reliable platform for testing and optimizing their DAC designs. With its robust feature set and versatile applications, the EVAL-AD5668SDCZ is an invaluable tool for developing advanced electronic systems that require precise and reliable analog outputs.

You May Also Be Interested in

Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
11X11 BGA MINI CIRCUITS AD9164 E / AD9164 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD DAC LTC2604 / LTC2604 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
EVALUATION BOARD FOR CS4365 / CS4365 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC80004 / DAC80004 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DAC34SH84
Need more? Email Us
Texas Instruments
EVAL BOARD FOR PCM5242
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess