EN
  • EN
  • DE

HPA00900AIDCNR

Part No HPA00900AIDCNR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURR/PWR MONITOR 1% SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 0 V to 26 V
Output Current 10mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 068182-HPA00900AIDCNR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HPA00900AIDCNR CAD Model

Description

The Texas Instruments HPA00900AIDCNR is a highly advanced, high-performance power management integrated circuit (IC) designed to provide efficient and reliable power solutions for a wide range of electronic devices. This product is part of Texas Instruments' extensive portfolio of power management ICs that are known for their superior performance, high efficiency, and excellent reliability. The HPA00900AIDCNR is a versatile and robust IC that can be used in various applications, including but not limited to, mobile phones, portable media players, digital cameras, and other battery-powered devices. It is designed to provide a comprehensive power management solution, integrating multiple power rails required by the device it powers. One of the key features of the HPA00900AIDCNR is its high efficiency. This IC is designed to maximize battery life by minimizing power consumption. It achieves this by utilizing advanced power-saving technologies and intelligent power management algorithms. This ensures that the device it powers consumes the least amount of energy possible, thereby extending battery life and reducing the need for frequent recharging. Another notable feature of the HPA00900AIDCNR is its reliability. This IC is built to withstand harsh operating conditions and is resistant to common issues such as overheating and voltage spikes. This ensures that the device it powers remains operational and reliable even under challenging conditions. The HPA00900AIDCNR also features a compact and lightweight design, making it an ideal choice for space-constrained applications. Despite its small size, this IC does not compromise on performance or functionality. It delivers the same high level of performance and reliability as larger, more cumbersome power management ICs. In addition, the HPA00900AIDCNR is easy to integrate into existing electronic systems. It comes with a detailed datasheet that provides comprehensive information about its specifications, features, and operation. This facilitates easy and quick integration, saving time and effort for developers and engineers. In conclusion, the Texas Instruments HPA00900AIDCNR is a high-quality, high-efficiency power management IC that offers a comprehensive power solution for a wide range of electronic devices. It combines superior performance, high efficiency, excellent reliability, and compact design, making it an ideal choice for power management in various applications.

You May Also Be Interested in

MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7582 $54.0656
19+ $5.5452 $105.3588
28+ $5.3720 $150.4160
39+ $5.1987 $202.7493
50+ $5.0254 $251.2700
67+ $4.5055 $301.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess