EN
  • EN
  • DE

XF3H-2555-31AR

Part No XF3H-2555-31AR
Manufacturer Omron
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC BOTTOM 25POS 0.30MM R/A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 25 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Manufacturer Omron
Series XF3H-AR
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount, Right Angle
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number 2266-XF3H-2555-31AR, XF3H255531AR, OR1175DKR, OR1175CT, OR1175TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939811-XF3H-2555-31AR
Ultra Librarian 3D Model Ultra Librarian XF3H-2555-31AR CAD Model

Description

The Omron XF3H-AR series FPC connector features 25 position connector contacts and is designed for surface mount, right angle mounting.

  • Positions: 25
  • Mounting: Surface Mount, Right Angle
  • Package: Reel
  • Status: Obsolete
  • Operating Temperature: -30°C to 85°C
  • Category: Connectors
  • ECCN: EAR99
  • Supply and Demand: Balanced
  • Quantity per Package: 3000
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.4051
  • Other Part Numbers: 2266-XF3H-2555-31AR, XF3H255531AR, OR1175DKR, OR1175CT, OR1175TR

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FPC BOTTOM 110POS 0.20MM / 110 Position FPC Connector Contacts, Bottom 0.008" (0.20mm) Surface Mount, Right Angle
Lowest to $1.4238
AVX Corp/Kyocera Corp
0.5MM PITCH - 20 POS - VERTICAL / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $0.3107
Omron
CONN FPC 32POS 0.50MM R/A / 32 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
AVX Corp/Kyocera Corp
FPC 0.5MM / 30 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 28POS 0.50MM R/A / 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7128
Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
AVX Corp/Kyocera Corp
FPC 1.0MM / 12 Position FFC, FPC Connector 0.039" (1.00mm)
Lowest to $1.3063
Hirose Electric Co Ltd
CONN FFC VERT 16POS 0.50MM SMD / 16 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $0.8166
Omron
CONN FPC BOTTOM 10POS 0.50MM R/A / 10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5192 $57.9416
56+ $2.0670 $115.7520
87+ $2.0025 $174.2175
120+ $1.9378 $232.5360
155+ $1.8732 $290.3460
207+ $1.6794 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess