EN
  • EN
  • DE

HD3SS3202IRSVT

Part No HD3SS3202IRSVT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description TWO-CHANNEL DIFFERENTIAL 2:1/1:2 / USB Switch IC 2 Channel 16-UQFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications USB
Number of Channels 2
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 8GHz
Features Bi-Directional
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number HD3SS3202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52295-1,296-52295-2,296-52295-6
Standard Package 250
Win Source Part Number 1062053-HD3SS3202IRSVT
Ultra Librarian 3D Model Ultra Librarian HD3SS3202IRSVT CAD Model

Description

Introducing the HD3SS3202IRSVT from Texas Instruments

The HD3SS3202IRSVT is a high-performance, dual-channel 2:1/1:2 multiplexer/demultiplexer switch designed by Texas Instruments (TI) to provide the utmost flexibility and efficiency for applications requiring the switching of high-speed signals. This versatile component is particularly suitable for USB Type-C applications where it can be used to switch between two high-speed differential signal pairs.

Key Features

  • High-Speed Performance: The HD3SS3202IRSVT supports data rates up to 10 Gbps, making it ideal for USB 3.1 Gen 2 applications and other high-speed data protocols.
  • Compatibility: It is designed to be compatible with the latest USB Type-C connectors and can also be used for other high-speed differential signals.
  • Flexibility: The device can operate as a 2:1 multiplexer or a 1:2 demultiplexer, providing designers with the flexibility to use the component in various configurations depending on the needs of their system.
  • Low Power Consumption: With its low-power design, the HD3SS3202IRSVT helps to reduce overall power consumption in systems, making it an energy-efficient choice for modern electronic applications.
  • Small Form Factor: Housed in a compact QFN package, the switch is designed for space-constrained applications, allowing for integration into a variety of devices without significantly impacting the overall design footprint.

Applications

The HD3SS3202IRSVT is an excellent choice for a wide range of applications that require high-speed signal switching, including but not limited to:

  • USB Type-C docking stations
  • Smartphones and tablets
  • Notebooks and laptops
  • Desktop computers and peripherals
  • Monitors and displays with USB Type-C interfaces

With its robust design and compatibility with USB Power Delivery (PD), the HD3SS3202IRSVT from Texas Instruments ensures that your devices can handle high-speed data transfer with ease while maintaining a strong signal integrity. Whether you are designing consumer electronics, industrial interfaces, or communication hubs, the HD3SS3202IRSVT offers the performance and reliability expected from a leader in semiconductor solutions.

Choose the HD3SS3202IRSVT for your next project and benefit from the quality and innovation that Texas Instruments brings to the table.

You May Also Be Interested in

Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8090 $54.2700
70+ $1.4843 $103.9010
105+ $1.4379 $150.9795
145+ $1.3915 $201.7675
190+ $1.3452 $255.5880
250+ $1.2060 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess