EN
  • EN
  • DE

HD3SS2522RHUR

Part No HD3SS2522RHUR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC DISPLYPRT 2:1 DIFF SW 56WQFN / USB Switch IC 1 Channel 56-WQFN (5x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications USB
Switch Circuit SPDT
Number of Channels 1
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 6GHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-WQFN (5x11)
Base Product Number HD3SS2522
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-HD3SS2522RHUR,296-51120-2,296-51120-1,296-51120-6,TEXTISHD3SS2522RHUR,HD3SS2522RHUR-ND
Standard Package 2,000
Win Source Part Number 989653-HD3SS2522RHUR
Ultra Librarian 3D Model Ultra Librarian HD3SS2522RHUR CAD Model

Description

The HD3SS2522RHUR is a cutting-edge integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This high-performance chip is part of TI's extensive portfolio of interface products, specifically tailored for USB applications. It is an essential component for developers and engineers looking to build or enhance USB connectivity in their products.

Key Features

  • USB Type-C™ Multiplexer/Demultiplexer Switch: The HD3SS2522RHUR is designed to manage USB Type-C connections, providing a seamless and efficient switching solution for multiplexing and demultiplexing USB signals.
  • High-Speed Data Transfer: This IC supports high-speed data transfer rates, making it suitable for applications that require fast communication, such as data storage devices, smartphones, and multimedia interfaces.
  • Enhanced Power Delivery: It is equipped with features that support USB Power Delivery (PD), allowing devices to negotiate power terms for optimal charging and power management.
  • Robust Design: Texas Instruments has designed this chip with durability in mind, ensuring that it can withstand the rigors of daily use in various electronic devices.

Applications

The HD3SS2522RHUR is versatile and can be used in a wide range of applications, including:

  • USB Type-C docking stations
  • Smartphones and tablets
  • Laptops and desktop computers
  • Monitors and displays with USB interface
  • USB Type-C hubs and accessories

Technical Specifications

Here are some of the technical specifications for the HD3SS2522RHUR:

  • Package: 42-WQFN
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V
  • Compliance: USB 3.1 Gen 1 and Gen 2, USB Power Delivery

With its advanced features and reliable performance, the HD3SS2522RHUR is an excellent choice for any developer looking to incorporate USB Type-C functionality into their electronic designs. Texas Instruments' commitment to quality ensures that this product will deliver the performance and durability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6067 $52.8536
19+ $5.4209 $102.9971
29+ $5.2515 $152.2935
40+ $5.0821 $203.2840
51+ $4.9127 $250.5477
69+ $4.4045 $303.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,477 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess