EN
  • EN
  • DE

TS3V330PW

Part No TS3V330PW
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description QUAD SPDT WIDE-BANDWIDTH VIDEO SWITCH WITH LOW ON STATE RESISTANCE | IC MUX/DEMUX VID SW QUAD 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 10Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 300MHz
Features RGB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TS3V330
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1274334-TS3V330PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3V330PW CAD Model

Description

Product Overview: TS3V330PW from Texas Instruments

The TS3V330PW is a high-performance, 4-channel 2:1 multiplexer and demultiplexer designed by Texas Instruments. This versatile integrated circuit is part of TI's extensive switch and multiplexer product line, tailored for signal switching applications in various electronic systems.

Key Features

  • Wide Bandwidth: The TS3V330PW offers a wide bandwidth that enables fast signal transmission, making it suitable for high-speed data applications.
  • Low Power Consumption: It is designed for energy efficiency, which reduces power consumption and extends battery life in portable devices.
  • High ESD Protection: Equipped with robust electrostatic discharge (ESD) protection, this product ensures reliability and longevity in harsh environments.
  • Bidirectional Operation: This feature allows the device to be used as either a multiplexer or a demultiplexer, providing flexibility in signal routing.
  • Wide Operating Voltage Range: The TS3V330PW operates over a broad voltage range, accommodating various system requirements.

Applications

The TS3V330PW is ideal for a range of applications, including:

  • Data Communication
  • Signal Routing
  • Audio and Video Switching
  • Networking Equipment
  • Computer Peripherals

Technical Specifications

The device is housed in a TSSOP package and offers the following technical specifications:

  • 4-ohm switch connection between two ports
  • Minimal propagation delay
  • Low power consumption: I<sub>CC = 1 µA Max
  • Wide V<sub>CC range: 2.3 V to 3.6 V
  • ESD Protection exceeds JESD 22

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TS3V330PW is no exception, and it is manufactured to meet the highest industry standards. With its robust design and proven performance, this multiplexer/demultiplexer is an excellent choice for designers looking for a reliable switching solution.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9008 $54.0480
140+ $0.7392 $103.4880
210+ $0.7161 $150.3810
290+ $0.6930 $200.9700
375+ $0.6699 $251.2125
500+ $0.6006 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,428 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess