EN
  • EN
  • DE

TS3USBCA420RSVT

Part No TS3USBCA420RSVT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description SBU MUX W/ MIC AND GND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features USB Switch IC Channel 16-UQFN (2.6x1.8)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-UFQFN
Case / Package 16-UQFN (2.6x1.8)
Family Name TS3USBCA420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52161-1, 296-52161-2, 296-52161-6, TS3USBCA420RSVT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901188-TS3USBCA420RSVT
Ultra Librarian 3D Model Ultra Librarian TS3USBCA420RSVT CAD Model

Description

Introducing the TS3USBCA420RSVT from Texas Instruments

The Texas Instruments TS3USBCA420RSVT is a state-of-the-art USB Type-C™ crossbar switch designed to facilitate the management of USB Type-C connections in modern electronic devices. This innovative product is an essential component for manufacturers looking to incorporate the latest USB standards into their designs, offering both versatility and high performance.

Key Features

  • USB Type-C Compatibility: The TS3USBCA420RSVT is fully compliant with USB Type-C specifications, ensuring seamless integration with new USB technologies.
  • High-Speed Data Transfer: With support for USB 3.1 Gen 1, the switch is capable of handling data transfer rates up to 5 Gbps, making it ideal for high-speed data applications.
  • Flexible Signal Switching: The device can route differential signals to one of two locations, allowing for efficient signal management in complex USB systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TS3USBCA420RSVT minimizes energy usage, which is crucial for battery-powered devices.
  • Compact Form Factor: The small size of the switch makes it a perfect choice for space-constrained applications, such as smartphones, tablets, and laptops.

Applications

The TS3USBCA420RSVT is highly versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Mobile Devices and Accessories
  • Computers and Peripherals
  • Networking Equipment

Technical Specifications

At the heart of the TS3USBCA420RSVT is its ability to switch two differential channels between two USB Type-C ports. It operates over a wide temperature range and is available in a compact X2QFN package. The device also features plug orientation detection, which is critical for ensuring the correct alignment of USB Type-C connectors.

Conclusion

The Texas Instruments TS3USBCA420RSVT is an innovative solution for USB Type-C switching needs. Its high-speed data transfer capabilities, low power consumption, and compact size make it an excellent choice for designers looking to enhance their products with advanced USB features. As the world moves towards universal USB Type-C adoption, the TS3USBCA420RSVT stands out as a reliable and efficient component for a wide range of electronic devices.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2563 $50.2520
100+ $1.0309 $103.0900
155+ $0.9986 $154.7830
210+ $0.9664 $202.9440
270+ $0.9342 $252.2340
360+ $0.8376 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,353 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess