EN
  • EN
  • DE

BQ76PL536EVM-3

Part No BQ76PL536EVM-3
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ76PL536 / bq76PL536, MSP430F5529 Battery Monitor Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Power Management
Function Battery Monitor
Embedded Yes, MCU, 16-Bit
Utilized IC / Part bq76PL536, MSP430F5529
Supplied Contents Board(s), Cable(s), Accessories
Base Product Number BQ76PL536
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 913478-BQ76PL536EVM-3
Ultra Librarian 3D Model Ultra Librarian BQ76PL536EVM-3 CAD Model

Description

Product Overview: BQ76PL536EVM-3 Evaluation Module

The BQ76PL536EVM-3 from Texas Instruments is a comprehensive evaluation module (EVM) designed to help users quickly assess the functionality and capabilities of the BQ76PL536 battery monitor and secondary protection IC. This evaluation module is specifically engineered for the automotive and industrial sectors, where precise battery monitoring is critical for safety and efficiency.

The BQ76PL536 IC is capable of monitoring up to 6 cells in a series, providing essential data such as cell voltage, temperature, and overall battery health. This information is vital for maintaining the performance and longevity of battery packs, particularly in electric vehicles (EVs), hybrid electric vehicles (HEVs), and energy storage systems.

Key Features:

  • Support for 3 to 6 series Li-Ion and Li-Polymer cells.
  • Integrated cell balancing transistors to promote equal charging and extend battery life.
  • High-precision voltage and temperature monitoring for enhanced safety.
  • Robust communications interface with a daisy-chain capability for monitoring multiple ICs in series.
  • Overvoltage, undervoltage, and overtemperature detection for secondary protection.

Benefits:

  • Easy-to-use platform for evaluating the BQ76PL536 IC's performance and features.
  • Reduces time-to-market by simplifying the design and testing process of battery monitoring systems.
  • Flexible configuration options to suit a wide range of application requirements.
  • Enables the development of reliable and high-performing battery management solutions.

The BQ76PL536EVM-3 is accompanied by a user-friendly GUI that allows for real-time monitoring and analysis of the battery cells. This intuitive interface makes it simple for engineers to adjust parameters, run diagnostics, and evaluate the overall system performance. Whether you're developing a new battery system or looking to improve an existing one, the BQ76PL536EVM-3 provides a solid foundation for your battery management needs.

Texas Instruments provides comprehensive technical documentation, including a detailed user guide, schematic diagrams, and application notes, to support the use of the BQ76PL536EVM-3. This ensures that users can maximize the potential of the EVM and the BQ76PL536 IC in their specific applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess