EN
  • EN
  • DE

HD3SS0001RLLR

Part No HD3SS0001RLLR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC DISPLYPRT DIFF SW 24VQFN / Networking Switch IC 1 Channel 24-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications Networking
Number of Channels 1
On-State Resistance (Max) 7.5Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 10GHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (3x3)
Base Product Number HD3SS0001
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-40113-2,HD3SS0001RLLR-ND,296-40113-1,TEXTISHD3SS0001RLLR,2156-HD3SS0001RLLR,-296-40113-1-ND,296-40113-6
Standard Package 3,000
Win Source Part Number 1062051-HD3SS0001RLLR
Ultra Librarian 3D Model Ultra Librarian HD3SS0001RLLR CAD Model

Description

The HD3SS0001RLLR is an advanced USB Type-C port controller designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient controller is specifically tailored for facilitating the management of USB Type-C ports with reversible plug orientation and cable direction features. It is ideal for a wide range of applications, including laptops, tablets, smartphones, and other consumer electronics that require a versatile USB Type-C interface.

Key Features:

  • Reversible Plug Orientation: The HD3SS0001RLLR supports the USB Type-C standard's reversible plug and cable direction, ensuring a user-friendly connection experience.
  • Versatile Power Delivery: It is compatible with the USB Power Delivery (PD) specification, providing flexible power management and enabling higher power capabilities for devices.
  • Alternate Mode Support: This controller supports multiple alternate modes, allowing the USB Type-C port to carry non-USB signals such as DisplayPort or Thunderbolt, enhancing the port's utility.
  • Enhanced ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits safeguard the device against common electrostatic damage, ensuring greater reliability and longevity of the product.
  • Small Footprint: The HD3SS0001RLLR comes in a compact package, making it suitable for space-constrained applications without sacrificing performance.

Applications:

With its robust feature set, the HD3SS0001RLLR is well-suited for a multitude of applications that require a reliable and high-performance USB Type-C connectivity solution. It is commonly used in:

  • Portable Computing Devices (Laptops, Ultrabooks, Tablets)
  • Smartphones and Mobile Accessories
  • Docking Stations and Hubs
  • Monitors and Display Interfaces
  • Power Adapters and Chargers

Technical Specifications:

Parameter Value
Manufacturer Texas Instruments
Part Number HD3SS0001RLLR
Package / Case Compact VQFN
Operating Temperature -40°C to +85°C

For more detailed information, datasheets, and technical support, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7004 $51.7044
26+ $3.8567 $100.2742
41+ $3.7362 $153.1842
56+ $3.6157 $202.4792
72+ $3.4952 $251.6544
96+ $3.1336 $300.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess