EN
  • EN
  • DE

GC6016IZEV

Part No GC6016IZEV
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description Wideband Transmit-Receive Digital Signal Processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Bulk
Function Digital Signal Processor
RF Type LTE, TDS-CDMA, W-CDMA
Secondary Attributes Up/Down Converter
Package 484-BBGA Exposed Pad
Manufacturer Package 484-BGA (23x23)
Win Source Part Number 1177051-GC6016IZEV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name GC6016
Introduction Date February 01, 2011
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian GC6016IZEV CAD Model

Description

The GC6016IZEV is a high-performance, integrated circuit product developed by Texas Instruments, designed to cater to the demanding needs of modern communication systems. This advanced multi-channel digital down converter (DDC) is specifically engineered to provide a flexible and efficient solution for a wide range of applications, including wireless infrastructure, radar systems, satellite communications, and defense electronics.

Key Features

  • High Channel Density: The GC6016IZEV supports multiple channels in a single chip, significantly reducing the footprint and power consumption in complex systems.
  • Programmable Bandwidth: Users can configure the bandwidth to match specific requirements, offering versatility across different use cases.
  • Advanced Signal Processing: With built-in functions such as decimation and filtering, the device simplifies the design of signal processing chains.
  • High-Speed Interface: Equipped with a high-speed serial interface, the GC6016IZEV ensures rapid data transfer, which is crucial for real-time applications.

Performance Specifications

The GC6016IZEV delivers exceptional performance with its ability to process wideband signals with high precision. It features a high dynamic range that accommodates a variety of signal conditions, maintaining signal integrity even in challenging environments.

Applications

Thanks to its robust design and comprehensive feature set, the GC6016IZEV is ideal for:

  • Base stations for mobile communication networks
  • Phased array radar systems
  • Satellite ground stations
  • Electronic warfare and signal intelligence systems

Design Support and Resources

Texas Instruments provides extensive support and resources to facilitate the integration of the GC6016IZEV into various systems. Designers can access a wealth of documentation, including datasheets, application notes, and reference designs, as well as technical support from TI's expert engineers.

Conclusion

The GC6016IZEV from Texas Instruments represents a leap forward in digital down conversion technology, offering unparalleled performance and flexibility for today's sophisticated communication systems. With its multi-channel capability, programmable features, and comprehensive support, this product is an excellent choice for designers looking to push the boundaries of what's possible in signal processing.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6780 $102.6780
2+ $99.3658 $198.7316
3+ $96.0536 $288.1608
4+ $86.1170 $344.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess