EN
  • EN
  • DE

EVM430-FR6989

Part No EVM430-FR6989
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD FLOW METER MSP430FR6989 / MSP430FR698x Flow Meter Reference Design Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Reference Design
Function Flow Meter
Embedded Yes, MCU, 16-Bit
Utilized IC / Part MSP430FR698x
Supplied Contents Board(s) , Cable(s)
Secondary Attributes On-Board LEDs
Base Product Number EVM430
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1342381-EVM430-FR6989
Ultra Librarian 3D Model Ultra Librarian EVM430-FR6989 CAD Model

Description

The EVM430-FR6989 is a comprehensive evaluation platform designed by Texas Instruments (TI) for energy measurement and advanced metering applications. This evaluation module (EVM) serves as a robust tool for developers and engineers to expedite the design and testing phase of implementing metering solutions using the MSP430FR6989 microcontroller.

Key Features

  • Integrated MSP430FR6989 Microcontroller: At the heart of the EVM430-FR6989 lies TI's MSP430FR6989, a low-power, mixed-signal microcontroller featuring 128KB of FRAM, a non-volatile memory known for its high endurance and fast write access.
  • Energy Measurement: The module is equipped with a high-precision energy measurement analog front-end, making it ideal for single-phase metering applications that require accurate energy consumption data.
  • On-Board LCD: An integrated Liquid Crystal Display (LCD) allows for easy visualization of energy parameters and debugging information, enhancing the user experience during development.
  • Flexible Power Supply Options: The EVM430-FR6989 can be powered through various sources, including USB, external power supply, or battery, providing versatility in different testing environments.
  • Comprehensive Development Support: TI offers extensive support for the EVM430-FR6989 through its software ecosystem, including Energy Measurement Design Center and Code Composer Studio™, which help streamline the development process.

Applications

The EVM430-FR6989 is tailored for a wide range of applications, particularly in the field of smart metering. It is suitable for:

  • Residential and commercial energy meters
  • Smart grid and utility monitoring systems
  • Power quality analysis
  • Sub-metering and energy management systems

Why Choose the EVM430-FR6989?

TI's EVM430-FR6989 provides an all-in-one platform for energy measurement solutions, combining precision, flexibility, and ease of use. Its integration with TI's software tools and the MSP430FR6989 microcontroller's capabilities make it a go-to choice for developers looking to create efficient and reliable metering systems.

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess